Microsoft logo

Microsoft Basic optical 3pk mouse USB Type-A + PS/2

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69606
Info modified on:
01 Jul 2022, 11:29:53
Long product name Microsoft Basic optical 3pk mouse USB Type-A + PS/2:

OEM BASIC OPTICAL MOUSE PS2 USB 3PK IN (PC)

Short summary description Microsoft Basic optical 3pk mouse USB Type-A + PS/2:

Microsoft Basic optical mouse 3pk, Optical, USB Type-A + PS/2

Long summary description Microsoft Basic optical 3pk mouse USB Type-A + PS/2:

Microsoft Basic optical mouse 3pk. Movement detection technology: Optical, Device interface: USB Type-A + PS/2, Buttons quantity: 3

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.