Corsair logo

Corsair XMS2-6400 1024MB DDR2 SDRAM memory module 1 GB 800 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67910
Info modified on:
07 Mar 2024, 15:34:52
Long product name Corsair XMS2-6400 1024MB DDR2 SDRAM memory module 1 GB 800 MHz:

XMS2-6400 1024MB DDR2 SDRAM

Short summary description Corsair XMS2-6400 1024MB DDR2 SDRAM memory module 1 GB 800 MHz:

Corsair XMS2-6400 1024MB DDR2 SDRAM, 1 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Corsair XMS2-6400 1024MB DDR2 SDRAM memory module 1 GB 800 MHz:

Corsair XMS2-6400 1024MB DDR2 SDRAM. Internal memory: 1 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.