Samsung logo

Samsung SRC-A1 for Pro815 remote control

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92052
Info modified on:
04 Apr 2019, 07:22:52
Long product name Samsung SRC-A1 for Pro815 remote control:

SRC-A1 remote control for Pro815

Samsung SRC-A1 for Pro815 remote control:

-Pro 815 dedicated remote control.
-Side or front operation of the camera (convenient when used with a tripod).
-Can be used during play (zoom/unzoom, move the screen, play video).

Short summary description Samsung SRC-A1 for Pro815 remote control:

Samsung SRC-A1 remote control for Pro815, Pro 815

Long summary description Samsung SRC-A1 for Pro815 remote control:

Samsung SRC-A1 remote control for Pro815. Buttons quantity: 7

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.