location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ROLINE ATX Ppower Cable 24-/20-pin Multicolor 7.87" (0.2 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ROLINE Check ‘ROLINE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX Ppower Cable 24-/20-pin
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11.03.1018
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘ROLINE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ROLINE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Apr 2021 16:12:10
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description ROLINE ATX Ppower Cable 24-/20-pin Multicolor 7.87" (0.2 m):
This short summary of the ROLINE ATX Ppower Cable 24-/20-pin Multicolor 7.87" (0.2 m) data-sheet is auto-generated and uses the product title and the first six key specs.

ROLINE ATX Ppower Cable 24-/20-pin, 7.87" (0.2 m)

Long summary description ROLINE ATX Ppower Cable 24-/20-pin Multicolor 7.87" (0.2 m):
This is an auto-generated long summary of ROLINE ATX Ppower Cable 24-/20-pin Multicolor 7.87" (0.2 m) based on the first three specs of the first five spec groups.

ROLINE ATX Ppower Cable 24-/20-pin. Cable length: 7.87" (0.2 m)

Brand Image Article code product Stock Price from
ROLINE

ROLINE ATX Power Cable 20-/24-pin Multicolor 11.8" (0.3 m)
(show image)
11.03.1017 ATX Power Cable 20-/24-pin 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE ATX 2.0 Power Extension Cable, 24-pin 0.3 m
(show image)
11.03.1016 ATX 2.0 Power Extension Cable, 24-pin 0.3 m 0.00
(excl. VAT)
0 (incl. VAT)
ROLINE

ROLINE ATX Power Cable 0.3m Multicolor 11.8" (0.3 m)
(show image)
11.03.1015 ATX Power Cable 0.3m 0.00
(excl. VAT)
0 (incl. VAT)