location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Xserve RAID MA208, 3500GB disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xserve
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Xserve RAID MA208, 3500GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MA208D/A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: one-year
Long product name Apple Xserve RAID MA208, 3500GB disk array :
The short editorial description of Apple Xserve RAID MA208, 3500GB disk array

XServe RAID 3.5TB 7x500GB, 2x2GB FC1GB
More>>>
Short summary description Apple Xserve RAID MA208, 3500GB disk array:
This short summary of the Apple Xserve RAID MA208, 3500GB disk array data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Xserve RAID MA208, 3500GB, 10500 GB, 500 GB, 0, 1, 0+1, 3, 5, 10, 30, 50, 8 MB, 7200 RPM, 3.5 TB

Long summary description Apple Xserve RAID MA208, 3500GB disk array:
This is an auto-generated long summary of Apple Xserve RAID MA208, 3500GB disk array based on the first three specs of the first five spec groups.

Apple Xserve RAID MA208, 3500GB. Maximum supported storage capacity: 10500 GB, Storage drive capacity: 500 GB, RAID levels: 0, 1, 0+1, 3, 5, 10, 30, 50. Certification: FCC Class A. Power supply unit (PSU) capacity: 450 W, Power consumption (typical): 400 W. Bundled software: BakBone NetVault, Xsan. Dimensions (WxDxH): 17 x 18.4 x 5.24" (432 x 467 x 133 mm), Power supply type: UPS 2200VA, 120V, Networking features: Fast Ethernet

Brand Image Article code product Stock Price from
Apple

Apple Xserve RAID M9721, 1000GB disk array Rack (3U)
(show image)
M9721Z/A Xserve RAID M9721, 1000GB 0.00
(excl. VAT)
0 (incl. VAT)