location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link GamerLounge High Performance Router wired router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GamerLounge High Performance Router
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGL-4100/DE
Category:
With a router you can connect networks. Most people will use a router to connect their local (wireless) home or office network (LAN) with the Internet. The router makes sure that all computers on the local network can connect with one another, with shared resources and with the Internet and can be configured to forward requests for connections from computers on the internet to the appropriate local computer. In order to connect your local network to the internet via an ADSL or cable, you also need an (Ethernet) ADSL or cable modem if it is not built-in in the router, which is most likely to be the case.
Wired Routers Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88927
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:36:11
The date of the most recent change of the data-sheet in Icecat's system
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name D-Link GamerLounge High Performance Router wired router :
The short editorial description of D-Link GamerLounge High Performance Router wired router

Gigabit Gaming Router
More>>>
D-Link GamerLounge High Performance Router wired router:
The official marketing text of D-Link GamerLounge High Performance Router wired router as supplied by the manufacturer

The D-Link DGL-4100 GamerLounge Gigabit Gaming Router is a high-performance router designed for today and tomorrow's gamers network. Powered by a high-performance CPU, D-Link cutting-edge GameFuel Priority Technology and 4 Gigabit ports, this Gigabit Gaming Router pushes the limits of basic networking technology to let you experience the evolution in networking and stay competitive in your on-line games.
Fit for the True Online Gamer. Equipped with D-Link GameFuel Priority Technology and finetuned software, the DGL-4100 Gigabit Gaming Router provides the uninterrupted and latency-free gaming experience serious on-line gamers expect. This router is customized with game-centric features for maximum performance and configuration flexibility. It intelligently manages and automatically prioritizes network traffic to better execute bandwidth-sensitive multimedia applications. Ports are pre-configured to accommodate up to 256 policies for games and applications. Customizable settings allow you to add or modify new applications or game configurations.
Powerful Hardware. The DGL-4100 Gigabit Gaming Router's hardware is designed for game intimidation. A high-performance CPU supports thousands of concurrent connections for P2P applications and multi-player interactivity and enables multi-tasking between other applications without degradation in game connection. One Fast Ethernet 10/100Mbps WAN port connects the router to broadband Internet, and 4 Gigabit LAN ports provide bottleneckfree bandwidth to game stations.
Play Your Games, Protect Your Network. The DGL-4100 Gigabit Gaming Router rovides integrated Stateful Packet Inspection (SPI) and Network Address Translation (NAT) firewall to help protect your network against hackers, war drivers, and other unauthorized users. You can create access control policies to control network access based on time, date, web sites,
and/or applications. MAC address filtering feature protects your router against unauthorized access. Virtual Private Network (VPN) pass-through is supported to allow remote users to create secure connections to your network.

Short summary description D-Link GamerLounge High Performance Router wired router:
This short summary of the D-Link GamerLounge High Performance Router wired router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link GamerLounge High Performance Router, IEEE 802.3, IEEE 802.3u, UL, TUV, FCC Class B CE C-Tick, 1.2 GHz, 256 MB, Internet Explorer v.6/ Netscape Navigator v.7 CD-ROM Ethernet Adapter Cable/ DSL Modem

Long summary description D-Link GamerLounge High Performance Router wired router:
This is an auto-generated long summary of D-Link GamerLounge High Performance Router wired router based on the first three specs of the first five spec groups.

D-Link GamerLounge High Performance Router. Networking standards: IEEE 802.3, IEEE 802.3u. Safety: UL, TUV, Certification: FCC Class B CE C-Tick, Minimum processor: 1.2 GHz. LED indicators: LAN, Power, WAN. Power requirements: DC 5V, 2.5A, Maximum data transfer rate: 1 Gbit/s, Dimensions (WxDxH): 4.6 x 7.5 x 1.38" (116.8 x 190.5 x 35 mm). I/O ports: 4 x 10/100/1000 Auto-Sensing Gigabit Ethernet LAN 1 x 10/100 Auto-Sensing Fast Ethernet WAN

Network
Networking standards *
IEEE 802.3, IEEE 802.3u
Ports & interfaces
I/O ports
4 x 10/100/1000 Auto-Sensing Gigabit Ethernet LAN 1 x 10/100 Auto-Sensing Fast Ethernet WAN
Features
Safety
UL, TUV
Certification
FCC Class B CE C-Tick
Minimum processor
1.2 GHz
Minimum RAM
256 MB
Features
Minimum system requirements
Internet Explorer v.6/ Netscape Navigator v.7 CD-ROM Ethernet Adapter Cable/ DSL Modem
Design
LED indicators
LAN, Power, WAN
Other features
Power requirements
DC 5V, 2.5A
Maximum data transfer rate
1 Gbit/s
Dimensions (WxDxH)
4.6 x 7.5 x 1.38" (116.8 x 190.5 x 35 mm)
Compatible operating systems
Windows XP/2000/Me, Mac OS X v10.3/v10.2/v10.1
Networking features
Ethernet/Fast Ethernet