location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R800 NON 8ppm 2880dpi USB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CC550021
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 11:34:11
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Limited warranty - 1 year
Long product name Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4 :
The short editorial description of Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4

Stylus Photo R800 NON 8ppm 2880dpi USB
More>>>
Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4:
The official marketing text of Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4 as supplied by the manufacturer

The world of photography is changing. Now there's a printer that offers photographers a level of quality and flexibility that's more than a match for the lab or darkroom. The EPSON Stylus Photo R800 is a desktop photo printing solution that produces supreme archival quality matte or gloss prints, while you retain all the creative control that makes your vision unique. When it comes to bringing unique ideas to life, photographers have extremely high standards. Traditionally, these have only been met by photo labs or complex darkroom processing. Now it's time to step out of the darkroom and put your trust in EPSON, the recognized photo printing experts. Quality, flexibility and efficiency are built in. The eight-cartridge system includes Red and Blue inks which create a color gamut rivaling that of silver halide and adds depth to natural colors such as sky, sea, sunsets and autumn leaves. At the same time, the latest EPSON UltraChrome Hi-Gloss pigment inks recreate perfect tones that will be lightfast for up to 80 years. Photos and reprints look superb, even when enlarged up to borderless A4 size, because this printer can achieve an amazing resolution of up to 5760 optimized dpi on suitable media. At the same time, the finest detail is achieved and fast print speeds maintained by using a range of dot sizes, including a minute droplet of just 1.5 picoliters. EPSON's dedication to satisfying photo experts is underlined by the development of EPSON Gloss Optimizer technology. This is a fine tuning tool designed for optimizing highly durable gloss pigment ink prints. The photographic result is a smooth and even gloss finish, comparable to silver halide, but with a longer lifetime. Also, the finest results are achieved on both Matte or Gloss media, because the printer features two different blacks that optimize performance for each, automatically applied by the driver when you select paper type. Of course, the ability to replace each individual cartridge also maximizes cost efficiency. The digital format has revolutionized photography, but the thrill of watching your photos emerge from your printer is just as rewarding as it was in your darkroom. However, now you can experience the same emotions, but in the daylight. Once connected to your computer you can perfect your images using on-screen photo editing software including EPSON PhotoQuicker, an easy print layout tool. The digital format also lets you store your photos safely on your computer and print as many copies as you like, when you like, in a huge variety of formats. With EPSON, make a seamless transition into the digital world, and bring your back catalogue along too. With an EPSON scanner such as the EPSON Perfection 4870 Photo, scan, edit and even restore old film and photos. Whether originals were captured on film or digital camera, the EPSON Stylus Photo R800 produces superb results, and you can even print directly onto CD faces and create truly personalized archives.

Short summary description Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4:
This short summary of the Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Photo R800 NON 8ppm 2880dpi USB, 5760 x 1440 DPI, A4, 17 ppm

Long summary description Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4:
This is an auto-generated long summary of Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4 based on the first three specs of the first five spec groups.

Epson Stylus Photo R800 NON 8ppm 2880dpi USB. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm

Printing
Resolution color
5760 x 1440 DPI
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Print speed (color, normal quality, A4/US Letter)
8 ppm
Input & output capacity
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
100 sheets
Paper handling
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), Executive (184 x 267 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), A6 (105 x 148 mm), Panoramic A2 (210 x 594 mm), 100 x 150 mm, 127 x 203 mm, 203 x 254 mm, JIS B5 (182 x 257 mm), Roll (10.2cm), 101.6 x 152.4 mm, Statement (139.7 x 215.9 mm), Roll (21 cm), 127 x 178 mm, 89 x 127 mm
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
241.3
Media weight (tray 1)
45 g/m2 - 255 g/m2
Ports & interfaces
I/O ports
1 x IEEE 1394 (FireWire) 1 x Hi-Speed USB - 4 PIN USB Type B
Performance
Internal memory *
64 MB
Sound power level (printing)
45 dB
Design
Market positioning *
Home & office
System requirements
Compatibility
PC, Mac
Compatible operating systems
Apple MacOS 8.6 or later, Apple MacOS X 10.1.3 or later, Microsoft Windows 98SE/2000/ME/XP
Minimum system requirements
Windows 98SE/2000/ME/XP - 2 GHz - RAM 256 MB - HD 200 MB MacOS 8.6 or later - RAM 256 MB - HD 300 MB MacOS X 10.1.3 or later - RAM 256 MB - HD 300 MB
Operational conditions
Recommended operating temperature range (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Toner cartridge
1 x ink cartridge ( cyan ) - 400 pages /1 x ink cartridge ( magenta ) - 400 pages /1 x ink cartridge ( yellow ) - 400 pages/1 x ink cartridge ( photo black ) /1 x ink cartridge ( matte black ) /1 x ink cartridge ( red ) - 400 pages /1 x ink cartridge ( blue ) - 400 pages /1 x ink cartridge - 400 pages.
Maximum print length
44000" (1117.6 m)
Dimensions (WxDxH)
19.5 x 12.1 x 7.8" (495 x 307 x 198 mm)
Interface
FireWire, USB
Media types supported
Transparencies, plain paper, photo paper, semi-gloss photo paper, matte paper, glossy photo paper, Compact Disc, bond paper, heavy-weight matte paper, two-sided matte paper, luster photo paper
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 09:58:03
Uk has collected 18 expert reviews for Epson Stylus Photo R800 NON 8ppm 2880dpi USB inkjet printer 5760 x 1440 DPI A4 and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
photo-i.co.uk
Updated:
2015-01-01 09:58:02
photo-is first ever review featured the Epson Stylus Photo 2100/2200, now 18 months down the line I am pleased to bring you the first review of the eagerly awaited R800 printer. The Epson Stylus Photo R800 is an A4 printer using UltraChrome pigmen...
Bottom line EPSON R800 printerPage 14. Full Product Specifications · EPSON Stylus Photo R800 Characteristics · A4 Black and Colour Inkjet Printer · Technology: EPSON MicroPiezoTM Print Head Configuration: 180 nozzles per colour (Photo Blac...
0%
goodgearguide.com.au
Updated:
2015-01-01 09:58:03
Using separate ink cartridges for each colour, the Epson STYLUS PHOTO R800 adds red and blue inks to the standard set of cyan, magenta and yellow inks; but it omits the light photo cyan and light photo magenta found in many six-colour photo printers. O...
80%
Zdnet.com.au
Updated:
2015-01-01 09:58:03
Like every other inkjet printer on the market, Epson dresses the Stylus Photo R800 in black and silver plastic. The input and output paper trays cleverly fold into the printer to minimise volume, and I really like that the top tray folds down into a re...
0%
imaging-resource.com
Updated:
2015-01-01 09:58:02
When some desperate soul grabs our lapels as were trying to cross the street and demands to know which photo printer to buy, we shrug our shoulders and confide, "You really cant go wrong these days." Thats been especially true of i...
Bottom line You cant go wrong, we have to repeat, but theres a lot of ways you can go right with the Epson R800. It will be particularly appreciated by those who enjoy printing beyond the 4x6 Jumbo. Roll-fed panoramas, printable CD/DVD discs, a range of color a...
0%
pcworld.com_techhive.com
Updated:
2015-01-01 09:58:02
Offers roll-feeder and prints photos with intense, rich colors on glossy paper; can print on CDs, too.
66%
eventdv.net
Updated:
2015-01-01 09:58:03
Photos, letters, envelopes, stickers, disc labels, packages—who doesnt want to print a little bit of everything? But where to get the desk space for the mountain of new equipment? Epson has the answer with its Stylus Photo R800, a compact, professi...
0%
v3.co.uk
Updated:
2015-01-01 09:58:03
Professional prints using eight colours.
80%
pcmag.com
Updated:
2015-01-01 09:58:03
Specs: Technology: Ink Jet, Potential Use: All-purpose...
90%
steves-digicams.com
Updated:
2015-01-01 09:58:03
The Stylus Photo R800 uses Epsons Advanced Micro Piezo ink jet technology and the worlds first 1.5-picoliter ink droplets with an eight cartridge printing system to create incredible detail, more accurate skin tones and an ultra-wide color range desi...
0%
photographyblog.com
Updated:
2015-01-01 09:58:03
The Epson Stylus Photo R800 is a 7 colour, 5760 x 1440 optimised dpi inkjet printer that offers borderless printing at print sizes up to A4 and is aimed at the professional and amateur photographer. The Epson R800 uses UltraChrome Hi-Gloss pigment ink...
Bottom line The Epson Stylus Photo R800 is the perfect photo printer. Well, almost. It quickly and easily produces stunning prints that are the match of any traditional photo lab, which will last in excess of 80 years when displayed correctly behind glass. It als...
90%
Brand Image Article code product Stock Price from
Epson STYLUS PHOTO R800 5760DPI inkjet printer 5760 x 1440 DPI A4 Epson STYLUS PHOTO R800 5760DPI inkjet printer 5760 x 1440 DPI A4
(show image)
C11C550021 STYLUS PHOTO R800 5760DPI 0.00
(excl. VAT)
0 (incl. VAT)