Canon logo

Canon PowerShot A620 7.1 MP CCD Silver

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101877
Info modified on:
04 Apr 2019, 07:22:25
Long product name Canon PowerShot A620 7.1 MP CCD Silver:

Powershot A620 7.1MegaPixel 4x optical zoom DIGIC II VGA movies with sound USB2.0 PictBridge

Canon PowerShot A620 7.1 MP CCD Silver:

From day-to-day point-and-shoot to full creative control, the affordable 7.1 Megapixel PowerShot A620 is delightfully versatile. With features, resolution and power to make every shot a winner.

7.1 MP & 4x optical zoom
DIGIC II and iSAPS
2.0" vari-angle LCD
20 shooting modes
VGA movies with sound
FlexiZone AF/AE, 9-point AiAF, 1cm Super Macro
Complete accessory range
Print/Share button and PictBridge
USB 2.0 Hi-Speed
CANON iMAGE GATEWAY

7.1 Megapixel CCD sensor
The PowerShot A620's 7.1 Megapixel CCD sensor allows for superb quality photo prints with pin-sharp definition up to A3+. It provides more than enough detail for printing cropped images.

4x optical zoom
A bright 4x optical zoom produces high-contrast images. It combines with digital zoom for 16x magnification.

DIGIC II and iSAPS
DIGIC II is like a powerful brain inside your camera. It links all the camera functions and processes shooting information at high speed for excellent responsiveness and extended battery life. iSAPS is a built in assistant that uses scene information to optimise camera settings even before the shot is taken.

Vari-angle LCD
The 2.0" vari-angle LCD screen twists in all directions. It is great for self portraits and for framing shots with the camera held at creative angles. Selectable grid lines help with composition and levelling horizons.

Shooting modes
20 shooting modes provide for full manual control and creative flexibility. 8 special scene modes include Night Snapshot, Kids & Pets, Indoor, Foliage, Snow, Beach, Fireworks and Underwater. My Colors allows in-camera colour effects to be applied in real time.

Movies with sound
Shoot extended high quality movies with sound. Different formats include fast frame mode at 60 fps (QVGA), standard mode at 30 fps (VGA) and compact email mode (QQVGA).

Super Macro and flexible focusing
Focus as close as 1cm from your subject with Super Macro. Rely on 9-point AiAF to keep even off-centre subjects sharply in focus, or use FlexiZone AF/AE to manually select focus points.

Accessories
Optional accessories include a 40m depth waterproof case, 0.7x wide converter lens, 1.75x tele-converter lens and slave flash.

Direct printing
Connect to any PictBridge or Canon Direct Print compatible photo printer and push the Print/Share button for instant photolab quality prints. It can even print ID photos or Movie Prints when connected to a Canon SELPHY Compact Photo Printer.

USB 2.0 Hi-Speed
USB 2.0 Hi-Speed connects the PowerShot A620 to computers for fast uploads of stills and movies.

CANON iMAGE GATEWAY
CANON iMAGE GATEWAY provides 100MB of web space for your own online photo gallery. A comprehensive software suite is included for browsing, editing, downloading and organising photos, movies and slide shows.

Short summary description Canon PowerShot A620 7.1 MP CCD Silver:

Canon PowerShot A620, 7.1 MP, CCD, 4x, 8.29 oz (235 g), Silver

Long summary description Canon PowerShot A620 7.1 MP CCD Silver:

Canon PowerShot A620. Megapixel: 7.1 MP, Sensor type: CCD. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 7.3 - 29.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2". Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 8.29 oz (235 g). Product color: Silver

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.