location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo WLE-HG-NDC network antenna 7 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WLE-HG-NDC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLE-HG-NDC
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 12:12:31
The date of the most recent change of the data-sheet in Icecat's system
Long product name Buffalo WLE-HG-NDC network antenna 7 dBi :
The short editorial description of Buffalo WLE-HG-NDC network antenna 7 dBi

7 dBi High Gain Outdoor Omni Antenna
More>>>
Buffalo WLE-HG-NDC network antenna 7 dBi:
The official marketing text of Buffalo WLE-HG-NDC network antenna 7 dBi as supplied by the manufacturer

The external 7 dBi High Gain Outdoor Omni Antenna WLE-HG-NDC connects to the AirStation Access Points extending the range of your wireless network environment. The 7dBi Outdoor Omni Antenna may be used to communicate between buildings or other point-to-point / point-to-multi-point applications.

• 7 dBi High Gain Directional Antenna.
• Frequency range of 2,401-2,484 MHz (Channels 1-11).
• Applications are for 1:1 communication or 1:N communication.
• Approximately 0.75 mile range (1.2km) of each device WLE-HG-NDC is connected to.
• Light weight.

Short summary description Buffalo WLE-HG-NDC network antenna 7 dBi:
This short summary of the Buffalo WLE-HG-NDC network antenna 7 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo WLE-HG-NDC, 7 dBi, 47244.1" (1200 m)

Long summary description Buffalo WLE-HG-NDC network antenna 7 dBi:
This is an auto-generated long summary of Buffalo WLE-HG-NDC network antenna 7 dBi based on the first three specs of the first five spec groups.

Buffalo WLE-HG-NDC. Antenna gain level (max): 7 dBi. Maximum operating distance: 47244.1" (1200 m)

Performance
Antenna gain level (max) *
7 dBi
Features
Maximum operating distance
47244.1" (1200 m)
Brand Image Article code product Stock Price from
Buffalo 5.4 dBi Compact Yagi Antenna network antenna Buffalo 5.4 dBi Compact Yagi Antenna network antenna
(show image)
WLE-MYG-EU 5.4 dBi Compact Yagi Antenna
Buffalo 6.5 dBi High Gain Omni Antenna network antenna Buffalo 6.5 dBi High Gain Omni Antenna network antenna
(show image)
WLE-HG-NDR-EU 6.5 dBi High Gain Omni Antenna
Country Distributor
United Kingdom 1 distributor(s)