location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8121-0740
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8121-0740
Category:
A power cable, also known as a power cord, is used for the transmission of electrical power.
Power Cables Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:50:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 74.8" (1.9 m)
  • - Male
  • - C13 coupler Female
  • - Black
Long product name HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler :
The short editorial description of HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler

Power cord (Black) - 3-wire, 18 AWG, 1.9m (75in) long - Has straight (F) C13 receptacle (for 120V in the USA, Canada, Mexico, and Taiwan)
More>>>
Short summary description HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler:
This short summary of the HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8121-0740, 74.8" (1.9 m), C13 coupler, 120 V

Long summary description HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler:
This is an auto-generated long summary of HP 8121-0740 power cable Black 74.8" (1.9 m) C13 coupler based on the first three specs of the first five spec groups.

HP 8121-0740. Cable length: 74.8" (1.9 m), Connector 2: C13 coupler. Input voltage: 120 V

Features
Product color *
Black
Connector 1 gender *
Male
Connector 2 gender *
Female
Cable length *
74.8" (1.9 m)
Features
Connector 2 *
C13 coupler
Power
Input voltage
120 V
Logistics data
Harmonized System (HS) code
84733080