Philips logo

Philips B Line 241B4LPYCS/00 LED display 24" 1920 x 1080 pixels Full HD Silver

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
734088
Info modified on:
31 May 2024, 09:35:58
Long product name Philips B Line 241B4LPYCS/00 LED display 24" 1920 x 1080 pixels Full HD Silver:

B Line LCD monitor, LED backlight PowerSensor

Philips B Line 241B4LPYCS/00 LED display 24" 1920 x 1080 pixels Full HD Silver:

The Philips PowerSensor LED display using 65% post-consumer recycled plastics and PVC, BFR free housing is ideal for eco-friendly productivity

Short summary description Philips B Line 241B4LPYCS/00 LED display 24" 1920 x 1080 pixels Full HD Silver:

Philips B Line 241B4LPYCS/00, 24", 1920 x 1080 pixels, Full HD, LED, 5 ms, Silver

Long summary description Philips B Line 241B4LPYCS/00 LED display 24" 1920 x 1080 pixels Full HD Silver:

Philips B Line 241B4LPYCS/00. Display diagonal: 24", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product color: Silver

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.