location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B Line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD monitor, LED backlight 19B4LCS5/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
19B4LCS5/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581695552 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 255828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 00:19:50
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home 19" LED TFT
  • - SXGA 1280 x 1024 pixels 5:4
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - 14 W
Long product name Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver :
The short editorial description of Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver

B Line LCD monitor, LED backlight SmartImage
More>>>
Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver:
The official marketing text of Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver as supplied by the manufacturer

The Philips LED display using 25% recycled materials and PVC, BFR free housing is ideal for eco-friendly productivity

Short summary description Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver:
This short summary of the Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips B Line 19B4LCS5/00, 19", 1280 x 1024 pixels, SXGA, LED, 5 ms, Black, Silver

Long summary description Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver:
This is an auto-generated long summary of Philips B Line 19B4LCS5/00 LED display 19" 1280 x 1024 pixels SXGA Black, Silver based on the first three specs of the first five spec groups.

Philips B Line 19B4LCS5/00. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LED, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product color: Black, Silver

Low bezel-to-table height
Low bezel-to-table height

Thanks to its advanced SmartErgoBase, the Philips monitor can be lowered down almost to desk level for a comfortable viewing angle. Low bezel-to-table height is the perfect solution if you use bifocals, trifocals or progressive lens glasses for your computing work. Additionally, it allows users of different heights to use the monitor at their preferred angle and height settings, helping them to reduce fatigue and strain.

SmartPower
SmartPower

SmartPower is an artificial intelligent technology which dynamically analyses the content of the screen image to achieve power saving. The backlight intensity can be controlled automatically and pre-set by the system to reduce the power consumption by up to 50%, which saves substantially on energy costs

SmartControl for easy tuning
SmartControl for easy tuning

PC software for fine tuning display performance and settings. Philips offers users two choices for display setting adjustment. Either navigate the multi-level On-Screen Display menu through buttons on the display itself or use the Philips SmartControl software to easily adjust the various display settings in a familiar way

LED technology
LED technology

White LED's are solid state devices which light up to full, consistent brightness faster saving startup time. LED's are free from mercury content, which allows for eco-friendly recycling and disposal process. LED's allow for better dimming control of the LCD backlight, resulting in a super high contrast ratio. It also gives superior colour reproduction thanks to consistent brightness across the screen.

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
5:4
Display technology *
LED
Panel type *
TFT
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Dynamic contrast ratio marketing name
SmartContrast
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Display number of colors *
16.78 million colors
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Viewable size, horizontal
14.8" (37.6 cm)
Viewable size, vertical
11.9" (30.1 cm)
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Colour gamut standard
sRGB
3D
No
Performance
Component video sync
Separate sync, Sync-on-green (SOG)
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Market positioning *
Home
Product color *
Black, Silver
Front bezel color
Silver
Feet color
Black
Heavy metals free
Pb (lead), Hg (mercury)
Certification
BSMI, CE Mark, cETLus, FCC Class B, GOST, SEMKO, TUV Ergo, TUV/GS, WEEE
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
HDMI *
No
Audio input
No
Headphone out *
Yes
Headphone outputs
1
PC Audio in
Yes
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Ergonomics
Height adjustment *
Yes
Height adjustment
4.33" (11 cm)
Pivot
Yes
Pivot angle
90 - 90°
Swiveling
Yes
Swivel angle range
-65 - 65°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, Italian, Japanese, Korean, Polish, Portuguese, Russian, Swedish, Turkish, Ukrainian
Plug and Play
Yes
LED indicators
Operation, Stand-by
Power
Power consumption (typical) *
14 W
Power consumption (standby) *
0.1 W
Power consumption (off)
0.1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
405233
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Operating altitude
0 - 144015.7" (0 - 3658 m)
Non-operating altitude
0 - 480000" (0 - 12192 m)
Packaging content
Stand included
Yes
Cables included
AC, Audio (3.5mm), DVI, VGA
Manual
Yes
Bundled software
SmartControl Premium
Weight & dimensions
Width (with stand)
15.9" (404 mm)
Depth (with stand)
8.94" (227 mm)
Height (with stand)
19.9" (506 mm)
Weight (with stand)
10.2 lbs (4.61 kg)
Width (without stand)
15.9" (404 mm)
Depth (without stand)
2.4" (61 mm)
Height (without stand)
13.6" (346 mm)
Weight (without stand)
5.97 lbs (2.71 kg)
Packaging data
Package width
18.1" (460 mm)
Package depth
6.26" (159 mm)
Package height
17.6" (448 mm)
Package weight
14.3 lbs (6.48 kg)
Package type
Box
Sustainability
Sustainability certificates
ENERGY STAR
Recycling data
Recyclable material
25%
Recycled material percentage
25%
Technical details
Compliance certificates
RoHS
Other features
On/off switch
Yes
TV tuner integrated
No
Recommended resolution
1280 x 1024 @ 60 Hz
Recyclable packaging material
100%
Mean time between failures (MTBF)
30000 h
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)