location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zone Evil Check ‘Zone Evil’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EE53954
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EE53954
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435459900069
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Zone Evil’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by Zone Evil
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zone Evil: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - Intel® Core™ i5 i5-9400F 2.9 GHz
  • - 8 GB DDR4-SDRAM
  • - 240 GB SSD DVD±RW Card reader integrated
  • - NVIDIA GeForce 710
  • - Ethernet LAN
More>>>
Short summary description Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black:
This short summary of the Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zone Evil EE53954, 2.9 GHz, Intel® Core™ i5, i5-9400F, 8 GB, 240 GB, DVD±RW

Long summary description Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black:
This is an auto-generated long summary of Zone Evil EE53954 PC Intel® Core™ i5 i5-9400F 8 GB DDR4-SDRAM 240 GB SSD NVIDIA GeForce 710 Desktop Black based on the first three specs of the first five spec groups.

Zone Evil EE53954. Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400F. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 240 GB, Storage media: SSD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA GeForce 710. Chassis type: Desktop. Product type: PC. Weight: 11 lbs (5 kg). Product color: Black