location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6352/45
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6352/45
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947265414927
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink :
The short editorial description of Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink

110-220 V, Lithium ION, Pink
More>>>
Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink:
The official marketing text of Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink as supplied by the manufacturer

Keep kids engaged while they learn to brush. The Philips Sonicare For Kids Bluetooth-enabled toothbrush interacts with a fun app that helps kids brush better and for longer. Kids have fun while learning techniques that will last a lifetime.

Interactive fun and Philips Sonicare technology
- Interactive app gets kids excited about brushing
- 98% say it's easier to get kids brush longer and better*
- Exciting rewards for successful brushing sessions
- Keep track of brushing time even when you don't use the app

Designed to help build lifelong healthy habits
- KidTimer and KidPacer for a lifetime of proper brushing
- Fun interchangeable stickers for customization
- Multi grip design for parents and kids

Provides a superior clean, protects growing smiles
- Dynamic cleaning action drives fluid between teeth
- Rubberized brush head is designed to protect young teeth
- 2 brush head sizes available
- Preferred by dental professionals for their own children
- 2 Kid-friendly power modes deliver a gentle, effective clean

Short summary description Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink:
This short summary of the Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids HX6352/45, Child, Sonic toothbrush, Daily care, Pink, AC/Battery, Built-in battery

Long summary description Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink:
This is an auto-generated long summary of Philips Sonicare For Kids HX6352/45 electric toothbrush Child Sonic toothbrush Pink based on the first three specs of the first five spec groups.

Philips Sonicare For Kids HX6352/45. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Child
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product color *
Pink
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Number of power modes
2
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Power
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 伏
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes
Stickers included
Yes
Number of chargers
1
Number of stickers
8
Battery
Battery level indicator
Yes