location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E273d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5WN63AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193424786848 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 13:54:31
The date of the most recent change of the data-sheet in Icecat's system
QuickSpecs (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Create a space for your entire notebook fleet to touch down immediately through USB-C™ or USB-A, access devices and a wired network, and even power your PC through USB-C™.[1]
  • - Be a better global citizen with our first display manufactured with ocean-bound plastics[2] to help reduce waterway pollution. We go one step further with 100% fiber recyclable packaging
  • - Quickly videoconference with the integrated, high-resolution, pop-up webcam that retracts into the bezel when not in use. Conveniently join web calls by connecting your headset at the display.[3]
Long product name HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver :
The short editorial description of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver

27" IPS LED, FHD (1920 x 1080), 250 cd/m2, 1000:1, 5 ms, 1 DisplayPort, 1 HDMI, 1 VGA
More>>>
HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
The official marketing text of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver as supplied by the manufacturer

Streamlined connectivity, big-screen display, cleaner ocean.
Simplify your desk and get room to work with the HP EliteDisplay E273d 27-inch Docking Monitor. Set up your devices and network one time and connect a notebook through USB-C™[1] or USB-A. Help prevent ocean waste with a display created with the equivalent of more than three plastic water bottles.[2]

Short summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This short summary of the HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E273d, 27", 1920 x 1080 pixels, Full HD, LED, 5 ms, Black, Silver

Long summary description HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E273d. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black, Silver

Command your workspace from one connection
Command your workspace from one connection

Create a space for your entire notebook fleet to touch down immediately through USB-C™ or USB-A and access devices and a wired network. This docking display will even power your PC through USB-C™.[1]

The docking display you can feel good about
The docking display you can feel good about

Be a better global citizen with our first display manufactured with ocean-bound plastics[2] to help reduce waterway pollution. We go one step further with 100% fiber recyclable packaging.

Take meetings from your display.<sup>[3]</sup>
Take meetings from your display.[3]

Quickly videoconference—even with your notebook closed—using the integrated, high-resolution, pop-up webcam that retracts into the bezel when not in use. Conveniently join web calls by connecting your headset at the display.[3]

Expand your view
Expand your view

Add a second display daisy-chained through your PC’s USB-C™ connection. 3-sided micro-edge bezels ensure a virtually seamless view on one or dual displays.[4]

Take your PC off the desk
Take your PC off the desk

Clear your clutter by mounting your HP EliteDesk Mini Desktop PC directly behind the display and powering it through USB-C™. Or, lift the whole solution and mount it on a wall or arm.[1,5,6]

Find your comfort zone
Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays.[4]

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
5000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0123 x 0.0123" (0.311 x 0.311 mm)
Horizontal scan range
30 - 80 kHz
Vertical scan range
50 - 60 Hz
Viewable size, horizontal
23.5" (59.8 cm)
Viewable size, vertical
13.2" (33.6 cm)
NTSC coverage (typical)
72%
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
Yes
Design
Market positioning *
Business
Product color *
Black, Silver
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
2
USB Type-A downstream ports quantity
4
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
Yes
Headphone out *
Yes
HDCP
Yes
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
5.91" (15 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Number of OSD languages
10
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Power consumption (standby) *
0.5 W
Power consumption (max)
170 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
44 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
24.1" (610.9 mm)
Depth (with stand)
8.43" (214 mm)
Height (with stand)
20" (508.5 mm)
Weight (with stand)
16.6 lbs (7.52 kg)
Width (without stand)
24.1" (610.9 mm)
Depth (without stand)
1.82" (46.3 mm)
Height (without stand)
14.3" (363 mm)
Other features
Country of origin
China
On/off switch
Yes
sRGB coverage (min)
94%
TV tuner integrated
No
Energy efficiency class (old)
A
Ethernet LAN (RJ-45) ports
1
Logistics data
Harmonized System (HS) code
85285210
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:47:07
Uk has collected 2 expert reviews for HP EliteDisplay E273d computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LED Black, Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Disclaimer HP EliteDisplay E273d computer monitor 27" 1920 x 1080 pixels Full HD LED Black, Silver:
Disclaimer

[1] Video over USB-C™ requires a PC with USB-C™ DisplayPort™ Alt mode or Thunderbolt™. Power delivery over USB-C™ up to 65 Watts. Refer to Power Output in product QuickSpecs for exact specifications, PC must be compatible with the display's power output.
[2] Display contains 5% ocean bound plastics, the equivalent of more than three 16 oz. recycled plastic water bottles.
[3] Internet access required and sold separately.
[4] Additional display sold separately. Source PC must have a USB-C™ or USB-A connector. PC connection to the display through USB-C™ is only supported up to 65 Watts power delivery. USB-A connection requires source PC to support DisplayLink. Not compatible over DisplayPort™, VGA or HDMI connections.