location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
344823-B21 show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HPE
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array :
The short editorial description of HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array

The new mid-range end-to-end FC RAID array.
More>>>
Short summary description HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array:
This short summary of the HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD

Long summary description HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array:
This is an auto-generated long summary of HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD disk array based on the first three specs of the first five spec groups.

HPE StorageWorks EVA3000 2C2D-C HSV100 8 x 146 GB 10K HDD

Brand Image Article code product Stock Price from
HPE

HPE 146 GB 15K FC HDD Add On Disk Drive disk array
(show image)
364621-B22 146 GB 15K FC HDD Add On Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive disk array
(show image)
364437-B22 250 GB FATA Dual-port 2 Gb FC Hybrid Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293556-B22 146 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
238921-B22 72 GB 10K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive disk array
(show image)
293568-B22 72 GB 15K Dual-port 2 Gb FC-AL Disk Drive 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 42U Cabinet disk array HP StorageWorks EVA3000 50Hz 42U Cabinet disk array
(show image)
338043-B21 StorageWorks EVA3000 50Hz 42U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 36U Cabinet disk array HP StorageWorks EVA3000 50Hz 36U Cabinet disk array
(show image)
338045-B21 StorageWorks EVA3000 50Hz 36U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks EVA3000 50Hz 22U Cabinet disk array HP StorageWorks EVA3000 50Hz 22U Cabinet disk array
(show image)
338047-B21 StorageWorks EVA3000 50Hz 22U Cabinet 0.00
(excl. VAT)
0 (incl. VAT)