location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XCTOP5530EMEA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8300H (8MB Cache, 2.3GHz)
  • - 39.6 cm (15.6") Full HD 1920 x 1080
  • - 8GB (2666MHz) DDR4-SDRAM (1 x 8) & 1000GB Hybrid-HDD
Long product name DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver :
The short editorial description of DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver

Intel Core i5-8300H (8MB Cache, 2.3GHz), 8GB DDR4-SDRAM, 1000GB Hybrid-HDD, 39.6 cm (15.6") Full HD 1920 x 1080, Intel UHD Graphics 630, WLAN, Bluetooth, Webcam, Windows 10 Pro 64-bit
More>>>
DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
The official marketing text of DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver as supplied by the manufacturer

Engineered to excel. Designed to impress.
Dell’s thinnest, lightest and smallest 15" mobile workstation is more powerful than ever. With enhanced graphics, stunning design and best-in-class display.

Short summary description DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This short summary of the DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 5530, Intel® Core™ i5, 2.3 GHz, 15.6", 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
This is an auto-generated long summary of DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver based on the first three specs of the first five spec groups.

DELL Precision 5530. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8300H, Processor frequency: 2.3 GHz. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product color: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2019-11-13 15:48:15
Uk has collected 33 expert reviews for DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 39.6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
develop3d.com
Updated:
2019-11-13 15:48:12
The mobile workstation 2-in-1, a laptop that doubles up as a tablet, is a relatively new invention, dating back to 2016 and the launch of the Lenovo ThinkPad P40 Yoga.Lenovo's flexible Yoga workstation has since been discontinued, leaving HP to take u...
Bottom line The Dell Precision 5530 2-in-1 is an exceptional machine that offers the power of a mobile workstation and the flexibility of a tablet. It's wonderfully slim, the build quality is superb and the 4K panel is one of the best we've ever seen.The combination...
0%
zdnet.com
Updated:
2019-11-13 15:48:12
The Precision 5530 2-in-1 has a familiar look-and-feel, as its design is similar to Dell's impressive XPS 13 and XPS 15 laptops. According to Dell this is "the world's smallest 15-inch mobile 2-in-1 workstation", and it packs plenty of punch, but you do p...
Good Workstation-class specifications, Excellent 4K touch screen, Discrete AMD graphics, Good speakers...
Bad Battery life could be better...
Bottom line The Dell Precision 5530 2-in-1 workstation is a nicely engineered workstation-class laptop. It's heavy, but the chassis is tough and the 15.6-inch screen - at least at the 4K (3,840 x 2,160) resolution of my review sample - is a pleasure to work with. The...
81%
videomaker.com
Updated:
2019-11-13 15:48:12
In this article, we'll highlight our picks for the best video editing laptops on the market today, then go over the main points a potential buyer will want to consider in choosing the right mobile workstation.Best Budget Laptop: HP Pavilion 15z Touch...
0%
techaeris.com
Updated:
2019-11-13 15:48:12
The Dell Precision 5530 can be configured with some serious power for a mobile workstation, and it's built like a tank. But Dell has also thrown in some goodies like dedicated graphics and a brilliant display that looks amazing. The Dell Precision 5530 is...
Good Spot on build quality, Great keyboard, Fingerprint and Face detection unlock, Good battery life, Brilliant display, Legacy ports included...
Bad Basic utilitarian design may not be for all, Speakers are just okay, A bit on the pricer side for high-end specs, Webcam is mounted on bottom bezel...
Bottom line The Dell Precision 5530 is a serious contender for the hearts of content creators. Especially if those creators are looking at the maxed out version of this device and have the money to sink into it. It won't disappoint. It's a powerful machine with an am...
91%
notebookcheck.net
Updated:
2019-11-13 15:48:13
Kaby Lake-G workstation. As if Kaby Lake-G wasn't niche enough already, Dell has gone the extra mile by offering a workstation convertible equipped with the rare Intel-AMD CPU. The end result is one of the most powerful 15-inch convertible workstations av...
Good optional AI-based custom performance optimizer software, bright, high quality FHD and 4K UHD touchscreen options, included USB Type-C adapters, WACOM pen, very powerful CPU and GPU for the size, full sRGB and AdobeRGB coverage, portable and thin form fac...
Bad pulse-width modulation on lower brightness levels, slow display response times; increased ghosting, reduced performance when on batteries, lacks many traditional workstation ports, stylus buttons have poor feedback, only one internal storage bay, loud fa...
83%
notebookcheck.net
Updated:
2019-11-13 15:48:14
Refinement. The Precision 5530 is, in many ways, what the Precision 5520 should have been. While the updated machine still struggles with thermal throttling, CPU stability and performance are improved. The GPU has also been upgraded without much sacrifice...
Good portable size, excellent build quality, striking case design and color, good workstation performance, CPU is much more stable than Precision 5520, GPU is rock solid, fast storage, trackpad is accurate, Thunderbolt 3, very fast SD card reader, bright, bea...
Bad keyboard key caps may be too small for some users, mediocre port selection, despite even pitch, fans can get loud, CPU get very hot under load, oscillating CPU performance during long workloads, some throttling under heavy loads, no ECC RAM options from...
89%
storagereview.com
Updated:
2019-11-13 15:48:15
The Precision 5530 is the successor to Dell's sleek, stylish and powerful Precision 5520 mobile workstation, claiming an even lighter and thinner design. The new Dell workstation has also been upgraded with impressive component options, including support...
Bottom line The 5530 lies in the middle of Dell's Precision line of mobile workstations, boasting solid mid-range performance across the board when outfitted with some of the higher-end components available. Among these components include a 8th Gen Intel Core and Xeo...
0%
Disclaimer DELL Precision 5530 Intel® Core™ i5 i5-8300H Mobile workstation 15.6" Full HD 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Wi-Fi 5 (802.11ac) Windows 10 Pro Black, Silver:
Disclaimer

Den faktiska konfigurationen kan skilja sig från bilden