location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6YT67AA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6YT67AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905081813 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 358430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NVIDIA Quadro P2200 5 GB GDDR5X
  • - 5120 x 2880 pixels 160 bit PCI Express x16 3.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.0 OpenGL version: 4.6
Guarantee: 1 year limited warranty
Long product name HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X :
The short editorial description of HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X

NVIDIA Quadro P2200 5GB (4)DP GFX
More>>>
HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X:
The official marketing text of HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X as supplied by the manufacturer

NVIDIA® Quadro® P2200 graphics help you accelerate your product development and content creation workflows that demand fluid interactivity with large, complex 3D models and scenes.

Short summary description HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X:
This short summary of the HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6YT67AA, Quadro P2200, 5 GB, GDDR5X, 160 bit, 5120 x 2880 pixels, PCI Express x16 3.0

Long summary description HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X:
This is an auto-generated long summary of HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X based on the first three specs of the first five spec groups.

HP 6YT67AA. Graphics processor family: NVIDIA, Graphics processor: Quadro P2200. Discrete graphics card memory: 5 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.6. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Processor
CUDA *
Yes
CUDA cores
1280
Graphics processor family *
NVIDIA
Graphics processor *
Quadro P2200
Maximum resolution *
5120 x 2880 pixels
FireStream
No
Memory
Discrete graphics card memory *
5 GB
Graphics card memory type *
GDDR5X
Memory bus *
160 bit
Ports & interfaces
Interface type *
PCI Express x16 3.0
DisplayPorts quantity *
4
Performance
TV tuner integrated *
No
DirectX version *
12.0
Performance
Shader model version *
5.1
OpenGL version *
4.6
HDCP
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Number of fans
1 fan(s)
HP segment
Business
Power
Power consumption (max)
75 W
Weight & dimensions
Weight
15.2 oz (430 g)
Length
9.88" (250.9 mm)
Depth
2.56" (65 mm)
Height
8.25" (209.5 mm)
Logistics data
Harmonized System (HS) code
84733020
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 08:29:38
Uk has collected 1 expert review for HP 6YT67AA graphics card NVIDIA Quadro P2200 5 GB GDDR5X and the rating is 83 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
83%
Source Review comments Score
servethehome.com
Updated:
2020-05-15 10:41:21
Sometimes, you just need Quadro powered display outputs. In this review, we will look at the NVIDIA Quadro P2200 graphics card, which we first saw in our Intel NUC9VXQNX review here. The Quadro P2200 is an upgrade over the Quadro P620 which we reviewed here. While the Quadro P2200 is not what we would call a “heavy hitter” in the graphics area, it is designed for a different market. With a single-slot cooler and 75W power envelope, it can integrate into a single PCIe x16 slot without additional powe...
Bottom line In our NVIDIA Quadro P2200 benchmarks and review piece, we see what this single-slot quad display output GPU has to offer for GPU compute...
83%
Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)