location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P3145dn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102TT3NL0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983051078 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 285747
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 May 2024 16:34:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
KYOCERA 1102TT3NL0 user manual (30.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Guide (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A4 45 ppm
  • - Duplex printing Direct printing
  • - USB port Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 150000 pages per month
  • - Total number of input trays: 1 Total input capacity: 500 sheets Total output capacity: 250 sheets
  • - Internal memory: 512 MB Built-in processor 1200 MHz
Guarantee: 1 year
Long product name KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4 :
The short editorial description of KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4

ECOSYS P3145dn, A4, Monochrome, 1200 x 1200 DPI, 45 ppm, 500-sheet universal paper cassette, max 2600 sheets
More>>>
KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4:
The official marketing text of KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4 as supplied by the manufacturer

High Productivity At Your Disposal
Highly productive and affordable: The ECOSYS P3145dn is a very capable compact printer aimed at smaller teams and workgroups. Enhanced productivity and speed: print speed of 45 pages per minute and a time to first print of only 5.3 seconds. Mobile printing support and paper handling are enabling more flexibility. Finally, both running cost and environmental impact, including energy consumption are kept exceptionally low thanks to its long-life components.

Short summary description KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4:
This short summary of the KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS P3145dn, Laser, 1200 x 1200 DPI, A4, 45 ppm, Duplex printing, Network ready

Long summary description KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA ECOSYS P3145dn 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA ECOSYS P3145dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 45 ppm, Duplex printing. Display: LCD. Network ready. Product color: Black, White

Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Duplex print speed (black, normal quality, A4/US Letter)
22.5 ppm
Warm-up time
16 s
Time to first page (black, normal)
5.3 s
Features
Maximum duty cycle *
150000 pages per month
Recommended duty cycle
5000 - 15000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
OpenXPS, PCL 5c, PCL 6, PCL XL, PDF, PostScript 3, TIFF, XPS
Replacement cartridges
TK-3160 (12.500 pagina's)
Input & output capacity
Total number of input trays *
1
Total input capacity *
500 sheets
Total output capacity *
250 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
5
Maximum input capacity
2600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Multi-purpose tray media types
Legal, Letter
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Custom media width
5.51 - 8.5" (140 - 216 mm)
Custom media length
8.27 - 14" (210 - 356 mm)
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
Direct printing *
Yes
USB port *
Yes
USB 2.0 ports quantity
2
USB connector
USB Type-A
Optional connectivity
Ethernet, Parallel, Wireless LAN
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Network
Near Field Communication (NFC)
No
Bluetooth
No
Security algorithms
HTTPS, IPPS, IPSEC, IPSec, SNMPv3
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
2560 MB
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
A9
Processor frequency
1200 MHz
Sound pressure level (printing)
53.7 dB
Sound pressure level (quiet mode)
50 dB
Design
Market positioning *
Home & office
Product color *
Black, White
Built-in display *
Yes
Display
LCD
Color display
No
Display number of lines
5 lines
Certification
GS, TÜV, CE
Power
Power consumption (printing) *
594 W
Power consumption (ready)
10 W
Power consumption (PowerSave)
0.5 W
Energy Star Typical Electricity Consumption (TEC)
2.06 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
15.4" (390 mm)
Depth
16.4" (416 mm)
Height
12.1" (308 mm)
Weight
32.2 lbs (14.6 kg)
Packaging data
Package width
21.6" (549 mm)
Package depth
19.4" (494 mm)
Package height
15.9" (403 mm)
Package weight
41.9 lbs (19 kg)
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
6000 pages
Cables included
AC
Logistics data
Harmonized System (HS) code
84433210
Brand Image Article code product Stock Price from
KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3260dn 1200 x 1200 DPI A4
(show image)
1102WD3NL0 ECOSYS P3260dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P3150dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3150dn 1200 x 1200 DPI A4
(show image)
1102TS3NL0 ECOSYS P3150dn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS P3155dn 1200 x 1200 DPI A4 KYOCERA ECOSYS P3155dn 1200 x 1200 DPI A4
(show image)
1102TR3NL0 P3155dn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Nederland 1 distributor(s)