location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PER540_3733V
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 24x7 access to certified hardware and software experts
  • - Collaborative support with 3rd party vendors
  • - Hypervisor, Operating Environment Software and OS support
  • - A consistent level of support available for Dell EMC hardware, software and solutions
  • - 4 Hour Mission Critical onsite parts and labor response
Long product name DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s) :
The short editorial description of DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s)

Upgrade from 3Y Next Business Day to 3Y ProSupport 4H Mission Critical
More>>>
DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s):
The official marketing text of DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s) as supplied by the manufacturer

Conquer data center complexity with unwavering support for hardware and software and a smart way to manage the mix of vendors in your environment. Dell Technologies offers a single source with the expertise, know-how and capabilities to help you support your business. ProSupport offers highly trained experts around the clock and around the globe to address IT needs, minimize disruptions and maintain a high level of productivity.

Mission Critical is a rapid resolution option, giving 4 hour parts and/or labor response. Rely on Dell Technologies to get you back up and running fast.

*Availability and terms of Dell Technologies Services vary by region and by product. Contact a sales representative for details.

Short summary description DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s):
This short summary of the DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 3Y Basic Onsite to 3Y ProSpt 4H, 3 year(s), 24x7x365

Long summary description DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s):
This is an auto-generated long summary of DELL 3Y Basic Onsite to 3Y ProSpt 4H 3 year(s) based on the first three specs of the first five spec groups.

DELL 3Y Basic Onsite to 3Y ProSpt 4H. Number of years: 3 year(s), Service time (hours x days): 24x7x365

Features
Service type
ProSupport 4H Mission Critical
Service included
Parts and Labor
Service time (hours x days)
24x7x365
Number of years
3 year(s)
Features
Phone support
Yes
Web support
Yes
Troubleshooting
Yes
Parts replacement
Yes
Brand Image Article code product Stock Price from
DELL 5Y Keep Your HD 5 year(s) DELL 5Y Keep Your HD 5 year(s)
(show image)
PER540_235V 5Y Keep Your Hard Drive
DELL 3Y Keep Your HD 3 year(s) DELL 3Y Keep Your HD 3 year(s)
(show image)
PER540_233V 3Y Keep Your Hard Drive
Country Distributor
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)