location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cooler Master SK621 keyboard Universal USB + Bluetooth French Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cooler Master Check ‘Cooler Master’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SK621
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SK-621-GKLR1-FR
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Cooler Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cooler Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 11:55:41
The date of the most recent change of the data-sheet in Icecat's system
Cooler Master SK-621-GKLR1-FR user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: 2 years
Long product name Cooler Master SK621 keyboard Universal USB + Bluetooth French Black :
The short editorial description of Cooler Master SK621 keyboard Universal USB + Bluetooth French Black

Cherry MX, Bluetooth 4.0, USB 2.0, 1000 Hz, 1ms, 1.8 m, RGB, 293x103x29.2 mm
More>>>
Short summary description Cooler Master SK621 keyboard Universal USB + Bluetooth French Black:
This short summary of the Cooler Master SK621 keyboard Universal USB + Bluetooth French Black data-sheet is auto-generated and uses the product title and the first six key specs.

Cooler Master SK621, Full-size (100%), Wired & Wireless, USB + Bluetooth, Mechanical, RGB LED, Black

Long summary description Cooler Master SK621 keyboard Universal USB + Bluetooth French Black:
This is an auto-generated long summary of Cooler Master SK621 keyboard Universal USB + Bluetooth French Black based on the first three specs of the first five spec groups.

Cooler Master SK621. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired & Wireless, Device interface: USB + Bluetooth, Keyboard key switch: Mechanical. Backlight type: RGB LED. Cable length: 70.9" (1.8 m). Recommended usage: Universal. Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:29:12
Uk has collected 57 expert reviews for Cooler Master SK621 keyboard Universal USB + Bluetooth French Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tweaktown.com
Updated:
2020-05-01 05:29:05
Anyone who has read the keyboard reviews here knows that we tend to prefer the TKL options on the market. While many say it is too small, and that they need the number pad, there is another group of keyboards which would drive those users' nuts. When it c...
Bottom line Right of ReplyWe at TweakTown openly invite the companies who provide us with review samples / who are mentioned or discussed to express their opinion of our content. If any company representative wishes to respond, we will publish the response here.Relat...
98%
goodgearguide.com.au
Updated:
2020-05-01 05:29:06
With its luxe design, multi-colored backlighting effects, and customizable controls, the Cooler Master SK621 aims to give creative professionals the functionality they need without sacrificing the artistry they crave. It mostly delivers on this promise, b...
Bottom line The Cooler Master SK621 is well made keyboard with plenty of eye candy for creative types. You'll have to weigh how much productivity you're willing to sacrifice for portability, though, because reduced speed and accuracy is the compromise you'll make for...
0%
pcworld.co.nz
Updated:
2020-05-01 05:29:06
With its luxe design, multi-colored backlighting effects, and customizable controls, the Cooler Master SK621 aims to give creative professionals the functionality they need without sacrificing the artistry they crave. It mostly delivers on this promise, b...
Bottom line The Cooler Master SK621 is well made keyboard with plenty of eye candy for creative types. You'll have to weigh how much productivity you're willing to sacrifice for portability, though, because reduced speed and accuracy is the compromise you'll make for...
0%
kitguru.net
Updated:
2020-05-01 05:29:08
If you're looking for a keyboard that's easy to transport, Cooler Master might just have a solution with the SK621. With its tiny 60% form factor and included carry case, Cooler Master has definitely designed the SK621 with portability in mind – but the q...
Good Solid, high quality build, Bluetooth connection works flawlessly, Can be preconnected to 3 separate devices, The included carry case is a nice touch...
Bad A wireless receiver/Bluetooth dongle included in the box would've been a good addition, Battery life could be longer when RGB lighting is on, Navigating settings without software is a little tricky...
80%
aphnetworks.com
Updated:
2020-05-01 05:29:09
Have we reached "peak RGB"? In an age where we have RGB RAM and RGB PSUs, you might think we have put RGB LEDs on just about anything we could possibly imagine already. This was not until I walked into my church one Sunday morning and realized the wooden...
77%
Bit-Tech.net
Updated:
2020-05-29 11:22:31
While tenkeyless (TKL) has achieved a level of mainstream popularity, the 60% form factor is typically limited to brands associated more with keyboard enthusiasts than gamers. Meanwhile, ‘low-profile' has become something of a new buzzword when it comes t...
Bottom line It's great to see a company as big as Cooler Master explore an enthusiast keyboard form factor. The SK621 appears to have been well received by the community when it's been shown off, and aesthetically I do think Cooler Master has more or less nailed it...
0%
geekdad.com
Updated:
2020-05-01 05:29:06
Cooler Master releases a high-performance keyboard for gamers and writers on the go with the new SK621 Bluetooth The Cooler Master SK621 is a 60% sized tenkeyless Bluetooth keyboard that can be connected and charged with a USB-C to full USB cable It has l...
Bottom line I feel the Cooler Master SK621 is the all-purpose wireless keyboard I have been waiting for. It is a compact, well built, well designed, customizable wireless keyboard that is suited for at home and on the go use. The SK621 is years ahead of any keyboard...
0%
pcworld.com_techhive.com
Updated:
2020-05-01 05:29:06
With its luxe design, multi-colored backlighting effects, and customizable controls, the Cooler Master SK621 aims to give creative professionals the functionality they need without sacrificing the artistry they crave. It mostly delivers on this promise, b...
Good Durable, portable design, On-the-fly controls, Excellent typing feedback...
Bad Modified keyboard configuration can impact typing speed and accuracy...
Bottom line The Cooler Master SK621 is well made keyboard with plenty of eye candy for creative types. You'll have to weigh how much productivity you're willing to sacrifice for portability, though, because reduced speed and accuracy is the compromise you'll make for...
70%
nerdreactor.com
Updated:
2020-05-01 05:29:08
Cooler Master has a whole slew of hardware products like keyboards, PC cases, power supplies, headsets, mice, and of course coolers. Every one of its products has been specially designed from community feedback. Including keyboards. They even had a Kickst...
Bottom line l, Cooler Master exceeded expectations with the SK621. It is especially impressive because of what it can do as a Bluetooth keyboard. The SK621 has loads of lighting effects and customization, packed with a compact build and tons of functionality. Using t...
0%
modders-inc.com
Updated:
2020-05-01 05:29:08
Ever since the launch of the MasterCase 5, Cooler Master has released some of the most unique hardware we've seen in recent memory. From Cooler Master's Free Form Modular system to their excellent gaming headsets, I've been continually impressed. However...
0%
techpowerup.com
Updated:
2020-05-01 05:29:09
Cooler Master first showed off their low profile mechanical keyboards under the SK600 series at CES this year, with the SK650 and SK630 coming out soon after. Our own review of the SK630 will lay a strong foundation and then some for this review, if it i...
Good Extremely portable, low-profile keyboard with a minimalist design, Cherry MX Low Profile RGB Red switches provide a consistent and satisfying typing experience in the limited space available, Hybrid Bluetooth/wired connectivity options, Rarely seen 60% fo...
Bad Bluetooth connectivity was a hit or miss, Use of the older software drivers is inexcusable after the release of the newer version for a keyboard that came out before this, Key mapping is not good enough for a 60% form factor keyboard, Stock keycaps are me...
Bottom line The Cooler Master SK621 keyboard is a very recent release and will cost $119.99 from the Cooler Master US web shop, as well as other retailers, for customers in the USA. Extremely portable, low-profile keyboard with a minimalist design Cherry MX Low Prof...
0%
overclock3d.net
Updated:
2020-05-01 05:29:09
It isn't giving away any secrets to say that we're big fans of the USB protocol here at OC3D. Having spent most of our youth configuring devices through complicated connections the ability to just plug something in and have it work absolutely revolution...
Bottom line Back in January we reviewed the SK621s bigger brother, the wired full size SK650, and found it to be an excellent addition to the Cooler Master range, combining a glorious typing feel with a great design and quality features. The SK621 has the majority of...
0%
guru3d.com
Updated:
2020-05-01 05:29:09
Cooler Master SK621Yes, Cooler Master released what can be considered an incredibly petite keyboard that is easy to carry around allowing you to game or work on in a rather premium aluminum finish fashion. A sweet looking pretty cool mechanical keyboard (...
Bottom line I am quite honestly pleasantly surprised with the S621. You take a properly built good keyboard and slice away the function, media, and numeric keys. That, in essence, is the SK621. Add to that full RGB, Macro, profile programming though the keys function...
100%
thinkcomputers.org
Updated:
2020-05-01 05:29:09
Not that long ago we took a look at Cooler Master's SK630 low-profile mechanical keyboard, which was a tenkeyless keyboard that featured Cherry MX low-profile mechanical key switches. We loved this keyboard and felt it was perfect for someone who does a l...
Good Unique 60% layout, Low-profile design with Cherry MX low-profile switches, Full RGB backlighting, Beautiful design, Hybrid keyboard, can be used in wired or wireless mode...
Bad Cannot use software in wireless mode, Should be able to remap keys to launch programs and perform Windows commands...
Bottom line I have been using the SK621 for the past few weeks and I can tell you it is definitely different than most keyboards I've used. The first thing is that you are going to need to get used to the 60% layout. It is very compact and you are losing quite a lot...
90%
tomshardware.com
Updated:
2020-05-01 05:29:09
For many of us, the primary point of a mechanical keyboard is to get away from the flat, cramped keys found on the average laptop. And that makes Cooler Master's SK621 mechanical a particularly strange proposition. The 60% design is actually slightly smal...
Good Tiny and attractive, Wired or wireless (Bluetooth) operation, More travel-friendly than most other mechanicals, Build quality feels solid...
Bad Flat keys, small Shift key & oddly placed Delete key leads to typing frustrations, No dedicated function row...
Bottom line Cooler Master's smallest (60%) wireless/wired mechanical keyboard strikes a contentious balance between form and function. But if you like flat caps and are willing to live with a few oddly placed keys for the benefit of extreme portability, it should ser...
70%
proclockers.com
Updated:
2020-05-01 05:29:09
Cooler Master has extended its line of SK keyboards with the new SK621. The SK621 boosts the same great features like low-profile switches, extra-flat keycaps, on-the-fly controls, and a brushed aluminum top of other SK keyboards. To set the SK621 apart f...
Bottom line Cooler Master has done it again and created another amazing keyboard. The SK621 includes many of the great SK features like their low-profile design, brushed aluminum top, and Cherry MX low-profile red switches. To set the SK621 apart from the other SK ke...
0%
Brand Image Article code product Stock Price from
Cooler Master

Cooler Master Gaming CK530 V2 keyboard USB AZERTY French Black
(show image)
CK-530-GKTM1-FR CK530 V2 0.00
(excl. VAT)
0 (incl. VAT)