location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureLab SL-D800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH75301CX
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946673493
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:41
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Less downtime: Improved roll change thanks to the easy two-step media change process
  • - Media support: Media widths: 89mm, 102mm, 127mm, 152mm, 203mm, 210mm. Print length: 50 - 1000mm
  • - Wide colour gamut: Epson UltraChrome D6r-S
  • - Improved power consumption: 100W (Operating). 60W (Ready Mode)
  • - Quick Print Mode: Quick printing and paper ejection
Long product name Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm :
The short editorial description of Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm

SureLab SL-D800
More>>>
Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:
The official marketing text of Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm as supplied by the manufacturer

Flexibility
The SL-D800 has been developed with media flexibility in mind; in order to improve users' scope of business. The supported print lengths range from 50-1000mm, on roll media widths of 89mm, 102mm, 127mm, 152mm, 203mm and 210mm. It also supports glossy, lustre and paper-based matte media.

Impressive speed
It has a production speed of 360 pph (15x10cm) at standard quality with a wide colour gamut, deep blacks and the smooth gradation of a 6-colour printer with the superior gloss level of a dye-based printer.

Durability
The SL-D800 has been built to last and ensures that users keep working efficiently for years to come1. It benefits from a rigid, sturdy print tray, improved spindle design and an intuitive paper change.

Complete solution
As well as the printer, Epson offers inks, papers and software; all tested to work perfectly together.

Short summary description Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:
This short summary of the Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureLab SL-D800, Inkjet, 1400 x 720 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 180 pph - 15 x 10 cm ( 6 x 4 "), 360 pph - 15 x 10 cm ( 6 x 4 "), 200 ml

Long summary description Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:
This is an auto-generated long summary of Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm based on the first three specs of the first five spec groups.

Epson SureLab SL-D800. Print technology: Inkjet, Maximum resolution: 1400 x 720 DPI, Printing colors: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Maximum print size: 2100 x 1000 mm, Paper tray media types: Glossy paper, Semi-glossy paper, Matte paper, Media types supported: Glossy, Lustre, Matte. USB connector: USB Type-A. Product color: Black, White, Display: LED, Sound pressure level (standby): 43 dB. Power consumption (standby): 60 W, Power consumption (typical): 120 W, Power consumption (sleep): 6 W

Printing
Print speed
430 pph - 15 x 10 cm ( 6 x 4 ")
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
1400 x 720 DPI
Number of print cartridges *
6
Printing colors *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Borderless printing
Yes
Mean cycles between failures (MCBF)
200000
Print speed (best quality)
180 pph - 15 x 10 cm ( 6 x 4 ")
Print speed (normal quality)
360 pph - 15 x 10 cm ( 6 x 4 ")
Print cartridge volume (metric)
200 ml
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Media types supported
Glossy, Lustre, Matte
Maximum print size *
2100 x 1000 mm
Paper tray media types *
Glossy paper, Semi-glossy paper, Matte paper
Maximum roll length
2598.4" (66 m)
Maximum roll width
7.99" (20.3 cm)
Maximum roll diameter
6.69" (17 cm)
Roll weight (rear roll)
8.82 lbs (4 kg)
Roll core diameter (rear roll)
2.99" (7.6 cm)
Maximum media width
210 mm
Media width (rolls)
210 mm
Roll widths supported
102 mm (4 inch), 127 mm (5 inch), 152 mm (6 inch), 203 mm (8 inch), 89mm (3.5inch)
Photo paper sizes
8.9x5, 21x100 cm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product color *
Black, White
Built-in display *
Yes
Display
LED
Sound pressure level (standby)
43 dB
Sound pressure level (printing)
50 dB
Performance
Country of origin
China
Power
Power consumption (standby)
60 W
Power consumption (typical)
120 W
Power consumption (sleep)
6 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
System requirements
Compatible operating systems
Mac OS 10.5+, Windows 10 (32/64 bit), Windows 7, Windows 7, 64-Bit-Version, Windows 8 (32/64 Bit), Windows 8.1, Windows 8.1 x64 Edition
Windows operating systems supported
Windows 10, Windows 10 x64, Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
18.1" (460 mm)
Depth
16.9" (430 mm)
Height
13.9" (354 mm)
Weight
50.7 lbs (23 kg)
Packaging data
Package width
20.9" (530 mm)
Package depth
26.8" (680 mm)
Package height
23.2" (590 mm)
Package weight
60.8 lbs (27.6 kg)
Drivers included
Yes
Manual
Yes
Bundled software
Printer Driver
Other features
Ink drop
2.5
Other hardware
Control LED for roll paper and ink
Logistics data
Quantity per pallet
6 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet layer
2 pc(s)
Quantity per pallet layer (UK)
2 pc(s)
Quantity per pallet (UK)
6 pc(s)
Disclaimer Epson SureLab SL-D800 large format printer Inkjet Color 1400 x 720 DPI 2100 x 1000 mm:
Disclaimer

(1) 200,000 prints (4” x 6”) or five years.