location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Krusell KMDA3 PDA Case Leather Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Krusell Check ‘Krusell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KMDA3 PDA Case
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KMDA3
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Krusell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:46
The date of the most recent change of the data-sheet in Icecat's system
Long product name Krusell KMDA3 PDA Case Leather Black :
The short editorial description of Krusell KMDA3 PDA Case Leather Black

KMDA3 PDA Case
More>>>
Short summary description Krusell KMDA3 PDA Case Leather Black:
This short summary of the Krusell KMDA3 PDA Case Leather Black data-sheet is auto-generated and uses the product title and the first six key specs.

Krusell KMDA3 PDA Case, 5.29 oz (150 g), 2.76 x 5 x 0.984" (70 x 127 x 25 mm)

Long summary description Krusell KMDA3 PDA Case Leather Black:
This is an auto-generated long summary of Krusell KMDA3 PDA Case Leather Black based on the first three specs of the first five spec groups.

Krusell KMDA3 PDA Case. Weight: 5.29 oz (150 g). Dimensions (WxDxH): 2.76 x 5 x 0.984" (70 x 127 x 25 mm)