location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Digitus DN-91419 patch panel 1U

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Digitus Check ‘Digitus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Modular Patch Panel, 12-port
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DN-91419 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4016032455561
Category:
Number of circuits, usually of the same or similar type, which appear on jacks for monitoring, interconnecting, and testing circuits in a convenient, flexible manner.
Patch Panels Check ‘Digitus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Digitus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jul 2024 15:33:09
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Digitus DN-91419 patch panel 1U
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Patch Panel for Keystone Modules
  • - Shielded
  • - Suitable for 254 mm (10") Rack Mount
  • - 1U
  • - Color grey (RAL 7035)
  • - Label window with tag
Long product name Digitus DN-91419 patch panel 1U :
The short editorial description of Digitus DN-91419 patch panel 1U

Modular Patch Panel, shielded, 12-Port Blank,1U,254mm (10") Rack Mount, grey RAL 7035
More>>>
Short summary description Digitus DN-91419 patch panel 1U:
This short summary of the Digitus DN-91419 patch panel 1U data-sheet is auto-generated and uses the product title and the first six key specs.

Digitus DN-91419, Gray, Rack mounting, 1U, 10.6" (270 mm), 4.72" (120 mm), 6.04 oz (171.2 g)

Long summary description Digitus DN-91419 patch panel 1U:
This is an auto-generated long summary of Digitus DN-91419 patch panel 1U based on the first three specs of the first five spec groups.

Digitus DN-91419. Product color: Gray, Mounting: Rack mounting, Rack capacity: 1U. Package width: 10.6" (270 mm), Package depth: 4.72" (120 mm), Package weight: 6.04 oz (171.2 g). Country of origin: China

Country Distributor
Nederland 3 distributor(s)
Magyarország 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)