Digitus logo

Digitus DN-91612S-EA-G patch panel 1U

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44275
Info modified on:
22 Sept 2024, 15:35:11
Bullet Points Digitus DN-91612S-EA-G patch panel 1U:
  • - Transmission properties: Category 6A, Class EA
  • - Area of application: Up to 500 MHz, 10GBase-T
  • - Norms: ISO/IEC 11801 2nd Ed., EN 50173-1, EIA/TIA 568-C, 802.3af, 802.3at PoE+
  • - Suitable for surface mount installation
  • - RJ45 female, 12P12C
  • - Cable installation via IDC strips, color coded according to EIA/TIA 568 A & B
  • - Cable fixing with cable ties
  • - Central ground connection
  • - 360° shield coverage
  • - Housing material: 1.5 mm galvanic cold rolled steel, acc. to EN1.4301, UNS S30400, AISI 304 and LMSAD110
  • - RJ45 female material: ABS UL 94V-0
  • - RJ45 female contact: Tinned phosphor bronze, 0.5 μ gold-plated contact
  • - RJ45 shielding: Tinned bronze
  • - IDC termination clamp: Krone IDC+, UL 94V-2, zinc plated phosphor bronze
  • - Ground wire: Not included
  • - Conductor plate: FR4, UL 94V-0
  • - Insertion force: 30N max. (IEC 60603-7-5)
  • - Retention strength: 7.7 kg between jack and plug
  • - Operation temperature: -20° C to +70 °C (ISO/IEC 11801, EN 50173-1, ANSI/TIA/EIA 568 C)
  • - Mating cycles female: > 750 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Clamp: > 200 acc. to ISO/IEC 11801, IEC 60603-7-5
  • - Insulation resistance: > 500 MOhm
  • - Contact resistance: < 20 MilliOhm
  • - Dielectric strength: 1000 VDC (Contact/Contact), 1500 VDC (Contact/Ground)
  • - Color grey (RAL 7035)
  • - Category: Cat.6A
  • - Ports: 12
  • - Units: 1
  • - IDC wire size: 22 – 26 AWG solid and stranded conductor
Long product name Digitus DN-91612S-EA-G patch panel 1U:

CAT 6A Patch Panel, shielded, 12-Port label field, 1U, 10" rack mount, grey RAL 7035

Short summary description Digitus DN-91612S-EA-G patch panel 1U:

Digitus DN-91612S-EA-G, 10 Gigabit Ethernet, RJ-45, Cat6a, 22/26, Gray, Metal

Long summary description Digitus DN-91612S-EA-G patch panel 1U:

Digitus DN-91612S-EA-G. Ethernet interface type: 10 Gigabit Ethernet, Connector(s): RJ-45, Cable types supported: Cat6a. Product color: Gray, Material: Metal, Mounting: Rack mounting. Package width: 2.36" (60 mm), Package depth: 10.2" (260 mm), Package weight: 31.4 oz (890 g). Country of origin: China

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.