location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens optiPoint 410 entry Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint 410 entry
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A181
Category:
Call your friends, business partners or customers with one of these great telephones!
Telephones Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Siemens optiPoint 410 entry Black :
The short editorial description of Siemens optiPoint 410 entry Black

optiPoint 410 entry mangan
More>>>
Siemens optiPoint 410 entry Black:
The official marketing text of Siemens optiPoint 410 entry Black as supplied by the manufacturer

The optiPoint 410 IP family of telephones combines tap-proof telephony via voice encryption (SRTP support with optiPoint 410 economy plus V5.1) with an effective authentification mechanism for phones in your corporate network. Its outstanding voice quality thanks to the G.722 Wideband Speech Codec, its consistent user interface and unrestricted access to the entire range of HiPath ComScendo features make telephony easier and more user-friendly than ever before. A wide range of convenient adapters and modules renders this family of telephones singularly flexible. And last but not least, optiPoint 410 guarantees noticeable reductions in overall communication costs. So, what are you waiting for?

optiPoint 410 takes IP telephony to a whole new performance level. It’s the ideal solution for enterprises that want to introduce or consolidate modern communication structures and at the same time reduce costs. The optiPoint 410 telephone range is perfect for connection to real-time IP systems such as HiPath 3000, 4000 or 5000. In essence, this is telephony with unparalleled voice quality, made hassle-free and user-friendly by optiGuide, the intuitive user interface. You will quickly feel the full force of this application when you see how CTI speeds up workflow.

The telephones can be powered either from a local source or via Power over Ethernet (PoE) in accordance with the 802.3af standard. The hardware and software platform is open to ensure that future features and VoIP standard protocols, such as the SIP VoIP protocol, can be implemented.

Short summary description Siemens optiPoint 410 entry Black:
This short summary of the Siemens optiPoint 410 entry Black data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens optiPoint 410 entry, Black

Long summary description Siemens optiPoint 410 entry Black:
This is an auto-generated long summary of Siemens optiPoint 410 entry Black based on the first three specs of the first five spec groups.

Siemens optiPoint 410 entry. Product color: Black

Performance
Answering machine *
No
Design
Product color *
Black
Management features
Volume control
Digital
Ports & interfaces
Wireless connection
No
Other features
Mac compatibility
No
Full duplex
No