location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 290A Outdoor Housing + 2120 camera housing

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290A Outdoor Housing + 2120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8006-001-01
Category:
Protective covering/shell and stands/supports for cameras which are used outside e.g. security cameras.
Camera Housings Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Axis 290A Outdoor Housing + 2120 camera housing :
The short editorial description of Axis 290A Outdoor Housing + 2120 camera housing

290A Outdoor Housing + AXIS 2120
More>>>
Short summary description Axis 290A Outdoor Housing + 2120 camera housing:
This short summary of the Axis 290A Outdoor Housing + 2120 camera housing data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 290A Outdoor Housing + 2120, 5 - 50 °C, 2.24 x 3.39 x 5.43" (57 x 86 x 138 mm), 8.82 oz (250 g)

Long summary description Axis 290A Outdoor Housing + 2120 camera housing:
This is an auto-generated long summary of Axis 290A Outdoor Housing + 2120 camera housing based on the first three specs of the first five spec groups.

Axis 290A Outdoor Housing + 2120. Dimensions (WxDxH): 2.24 x 3.39 x 5.43" (57 x 86 x 138 mm), Weight: 8.82 oz (250 g)

Brand Image Article code product Stock Price from
Axis

Axis 290A OUTDOOR HOUSING camera housing
(show image)
0180-001 290A OUTDOOR HOUSING 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)