location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel VALUE CHASSIS BLACK server Tower (5U) 450 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VALUE CHASSIS BLACK
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KPTBASE450BLK
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:18:57
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 3 years warranty
Long product name Intel VALUE CHASSIS BLACK server Tower (5U) 450 W :
The short editorial description of Intel VALUE CHASSIS BLACK server Tower (5U) 450 W

VALUE CHASSIS BLACK SC 5250-E
More>>>
Short summary description Intel VALUE CHASSIS BLACK server Tower (5U) 450 W:
This short summary of the Intel VALUE CHASSIS BLACK server Tower (5U) 450 W data-sheet is auto-generated and uses the product title and the first six key specs.

Intel VALUE CHASSIS BLACK, 450 W, Tower (5U)

Long summary description Intel VALUE CHASSIS BLACK server Tower (5U) 450 W:
This is an auto-generated long summary of Intel VALUE CHASSIS BLACK server Tower (5U) 450 W based on the first three specs of the first five spec groups.

Intel VALUE CHASSIS BLACK. Power supply: 450 W. Chassis type: Tower (5U)

Country Distributor
United Kingdom 1 distributor(s)