location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Motorola RAZR V3 BR50 Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Motorola Check ‘Motorola’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RAZR V3 BR50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BR50 show
Show alternative article codes used in the online market place
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Motorola’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Motorola: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2024 12:58:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Motorola RAZR V3 BR50 Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 680 mAh
  • - Black
Long product name Motorola RAZR V3 BR50 Battery Black :
The short editorial description of Motorola RAZR V3 BR50 Battery Black

RAZR V3 BR50, 680mAh, Li-Ion
More>>>
Short summary description Motorola RAZR V3 BR50 Battery Black:
This short summary of the Motorola RAZR V3 BR50 Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

Motorola RAZR V3 BR50, Battery, Black, Lithium-Ion (Li-Ion), 680 mAh, 3.7 V, RAZR V3

Long summary description Motorola RAZR V3 BR50 Battery Black:
This is an auto-generated long summary of Motorola RAZR V3 BR50 Battery Black based on the first three specs of the first five spec groups.

Motorola RAZR V3 BR50. Product type: Battery, Product color: Black, Battery technology: Lithium-Ion (Li-Ion). Compatible products: RAZR V3

Features
Product type *
Battery
Product color
Black
Battery technology
Lithium-Ion (Li-Ion)
Features
Battery capacity
680 mAh
Battery voltage
3.7 V
Other features
Compatible products
RAZR V3