location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech KidiTalkie

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiTalkie
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-518562
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417765185625
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:41:55
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech KidiTalkie:
This short summary of the VTech KidiTalkie data-sheet is auto-generated and uses the product title and the first six key specs.

VTech KidiTalkie, 4 yr(s), Dutch, 9.52 oz (270 g), Blue, Yellow

Long summary description VTech KidiTalkie:
This is an auto-generated long summary of VTech KidiTalkie based on the first three specs of the first five spec groups.

VTech KidiTalkie. Recommended age (min): 4 yr(s), Languages support: Dutch. Weight: 9.52 oz (270 g). Product color: Blue, Yellow

Design
Product color *
Blue, Yellow
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Boy/Girl
Recommended age (min) *
4 yr(s)
Recommended age (max)
10 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Memory training, Hand-eye coordination development
Audio
Music playback
No
Sounding
No
Speaking function
No
Power
Power source type *
Battery
Batteries required
Yes
Number of batteries supported
6
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
2.6" (66 mm)
Depth
0.827" (21 mm)
Height
6.26" (159 mm)
Weight & dimensions
Weight
9.52 oz (270 g)
Packaging data
Package width
8.86" (225 mm)
Package depth
2.17" (55 mm)
Package height
11" (279 mm)
Package weight
15.5 oz (440 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
300 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet
75 pc(s)
Number of cartons per pallet layer
15 pc(s)
Harmonized System (HS) code
8517620000
Package volume
3452.63 cm³
Master (outer) case width
9.57" (243 mm)
Master (outer) case length
9.53" (242 mm)
Master (outer) case height
11.8" (299 mm)
Master (outer) case weight
4.54 lbs (2.06 kg)
Master (outer) case volume
17582.99 cm³
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
43417765185623
Supplier features
Assembly required
No
Country Distributor
Belgium 1 distributor(s)