location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15 G3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X7K18US
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780059067 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel Core i7-6820HQ (8MB Cache, 2.7GHz)
  • - 39.6 cm (15.6")
  • - 8GB (2133MHz) DDR4-SDRAM & 512GB SSD
Long product name HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black :
The short editorial description of HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black

Intel Core i7-6820HQ (8MB Cache, 2.7GHz), 8GB DDR4-SDRAM, 512GB SSD, 39.6 cm (15.6"), Intel HD Graphics 530, LAN, Webcam
More>>>
HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:
The official marketing text of HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black as supplied by the manufacturer

Portable powerhouse.
Work almost anywhere on the HP ZBook 15 mobile workstation. Its mobility and robust configurability, create a powerful mix of style, features, and portability in a thin, light, 39,6 cm (15.6") diagonal form factor.

Short summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:
This short summary of the HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 15 G3, Intel® Core™ i7, 2.7 GHz, 15.6", 8 GB, 512 GB, Black

Long summary description HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black:
This is an auto-generated long summary of HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 15.6" 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black based on the first three specs of the first five spec groups.

HP ZBook 15 G3. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6820HQ, Processor frequency: 2.7 GHz. Display diagonal: 15.6". Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Product color: Black. Weight: 5.8 lbs (2.63 kg)

Design
Product type *
Mobile workstation
Product color *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
15.6"
LED backlight
Yes
Dual-screen
No
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
6th gen Intel® Core™ i7
Processor model *
i7-6820HQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.6 GHz
Processor frequency *
2.7 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-6800 Mobile Series
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
On-board graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191B
Audio
Audio system
Bang & Olufsen
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
HDMI version
1.4
VGA (D-Sub) ports quantity
1
Thunderbolt 3 ports quantity
2
Combo headphone/mic port
Yes
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Windows keys
Yes
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FU
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
88970
Conflict-Free processor
Yes
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Power
AC adapter power
150 W
Weight & dimensions
Width
15.2" (386 mm)
Depth
10.4" (264 mm)
Height
1.02" (26 mm)
Weight *
5.8 lbs (2.63 kg)
Other features
AC adapter included
Yes
3D
No
Source Testseek summary Average rating
Reviews
Updated:
2019-11-22 08:54:02
Uk has collected 19 expert reviews for HP ZBook 15 G3 Intel® Core™ i7 i7-6820HQ Mobile workstation 39.6 cm (15.6") 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
notebookcheck.net
Updated:
2019-11-22 08:54:02
Extremely expensive, extremely good? HP's mobile workstations are traditionally some of the most expensive devices on the market. This did not change with the new ZBook 15 G3. But can the notebook for 4,000 Euros meet our high expectations?...
Good very robust and sophisticated chassis, good performance, very good IPS display (after calibration), fast SSD, long battery runtimes, modern ports, good expandability, fast Wi-Fi, 3 years warranty, individual configurations...
Bad some parts hard to access (SIM slot!), battery not accessible from the outside anymore, processor cannot utilize its full potential over longer periods, PWM, loud and hot under maximum load, fans rattle, expensive...
Bottom line HP can successfully improve the already convincing predecessor with the ZBook 15 G3. The completely reworked chassis leaves a very noble impression and does not have to hide behind the rivals in terms of build quality and stability, either. Besides the up...
86%
computershopper.com
Updated:
2019-11-22 08:54:02
Your average laptop shopper is easily satisfied compared to a mobile workstation customer. The former just wants light weight, good performance and battery life, and a decent screen and keyboard. The latter wants those things plus extra reliability for 24...
Good Swift performance, Two Thunderbolt 3 ports...
Bad 4K screen not available at rollout, Some keyboard flex...
Bottom line We can't wait to see the 4K DreamColor version, but HP's refreshed mobile workstation is a strong contender even at 1080p. Read More...
80%