location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSSS2C Mounting Clamps for PS- and SS-Series Bench-Mount Power Strips - Pack of 2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSSS2C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332241818 show
Category: Clamps Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61766
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Feb 2024 22:02:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - C-clamps fit edges up to 2.25 inches thick on desks, tables and workbenches
  • - Built-in mounting clips accommodate PS- and SS-series power strips
  • - Support for horizontal mounting; no drilling required
  • - Clamps add flexibility and portability to new installations and retrofits
  • - Heavy-duty steel construction provides strength and durability
Guarantee: Lifetime limited
Long product name Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black :
The short editorial description of Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black

Mounting Clamps for PS- and SS-Series Bench-Mount Power Strips - Pack of 2
More>>>
Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black:
The official marketing text of Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black as supplied by the manufacturer

C-Clamps Securely Mount Power Strips without Drilling
Now it’s possible to mount PS- and SS-series bench-mount power strips without drilling into walls or workbenches. Sold in a pack of two, the PSSS2C C-clamps attach to the edge of a desk, table, workbench or other solid, flat surface up to 2.25 inches thick. Slide the clamps onto the edge of your surface, hand tighten the adjustment knobs to secure and then snap your power strip into the built-in mounting clips. For optimal support, use at least two clamps for power strips 36 inches and shorter. For power strips longer than 36 inches, use an additional clamp every 12 to 18 inches.

Add Flexibility to Power Strip Installations
The PSSS2C clamps are perfect for installations where drilling mounting holes is not possible or desirable. There are no mounting fasteners, so you can reposition the power strip installation quickly. The built-in mounting clips allow you to replace a power strip without removing the clamps from the mounting surface. Made of heavy-duty steel, the clamps withstand the rigors of daily use.

Retrofit Existing Installations to Improve Access to Outlets
You can change the mounting of a power strip you already own to improve access to the outlets or to avoid drilling new holes when relocating the strip. The built-in mounting clips are designed for use with PS- and SS-series bench-mount power strips. (Compatibility with other power strips depends on the strip’s dimensions; the mounting clips are not adjustable.)

Short summary description Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black:
This short summary of the Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite PSSS2C, Power strip clamp, Steel, 2.24" (5.7 cm)

Long summary description Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black:
This is an auto-generated long summary of Tripp Lite PSSS2C clamp Power strip clamp 2.24" (5.7 cm) Black based on the first three specs of the first five spec groups.

Tripp Lite PSSS2C. Type: Power strip clamp, Clamp opening: 2.24" (5.7 cm), Material: Steel. Width: 1.7" (43.2 mm), Depth: 1.6" (40.6 mm), Height: 4.8" (121.9 mm). Package width: 3.8" (96.5 mm), Package depth: 6.5" (165.1 mm), Package height: 1.9" (48.3 mm). Master (outer) case width: 8.2" (208.3 mm), Master (outer) case length: 9.8" (248.9 mm), Master (outer) case height: 13.8" (350.5 mm)

Features
Type *
Power strip clamp
Clamp opening *
2.24" (5.7 cm)
Material
Steel
Product color
Black
Country of origin
China
Certification
RoHS
Weight & dimensions
Width
1.7" (43.2 mm)
Depth
1.6" (40.6 mm)
Height
4.8" (121.9 mm)
Weight
8.82 oz (250 g)
Packaging data
Package width
3.8" (96.5 mm)
Package depth
6.5" (165.1 mm)
Package height
1.9" (48.3 mm)
Package weight
9.88 oz (280 g)
Logistics data
Master (outer) case width
8.2" (208.3 mm)
Master (outer) case length
9.8" (248.9 mm)
Master (outer) case height
13.8" (350.5 mm)
Master (outer) case weight
13 lbs (5.9 kg)
Quantity per master (outer) case
20 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332241181
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)