location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B164-101-WIR remote control extender

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B164-101-WIR IR over Wireless Signal Extender Kit - Up to 656 ft. (199.94 m)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B164-101-WIR show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332225832 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:33
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B164-101-WIR remote control extender
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Control your IR device up to 656 ft. (200 m) away through ceilings and walls
  • - IR pass through allows use of the source’s remote while near the display with no latency
  • - Accepts IR signal frequencies from 20–60 kHz, so it’s compatible with all your IR devices
  • - Durable aluminum housings dissipate heat to keep units functioning at their peak
  • - Easy plug-and-play operation—just connect and pair the transmitter and receiver
Guarantee: 3-year limited
Long product name Tripp Lite B164-101-WIR remote control extender :
The short editorial description of Tripp Lite B164-101-WIR remote control extender

IR over Wireless Signal Extender Kit - Up to 656 ft. (199.94 m), TAA
More>>>
Tripp Lite B164-101-WIR remote control extender:
The official marketing text of Tripp Lite B164-101-WIR remote control extender as supplied by the manufacturer

Wireless IR Extender Recommended for Displaying Video in Conference Rooms and Bars
This complete wireless IR transmitter and receiver system is ideal for audio/video presentations in conference rooms, lecture halls, home theaters, restaurants, bars and other locations where the source and display devices need to be separated or hidden from view. The B164-101-WIR allows you to control the IR-enabled source device, such as a DVD player or cable box, while holding its remote up to 656 feet (200 meters) away from it.

IR Pass Through Allows Total Access and Control with No Latency
The included transmitter and receiver units accept all IR signal frequencies from 20 kHz to 60 kHz to ensure compatibility with your IR devices. Because the source and display do not have to be within each other’s line of sight, you are free to store them in separate rooms or inside IDF closets and entertainment centers. Make sure the receiver’s IR bulb is within sight of the source and the transmitter’s IR bulb is in range of the source’s remote. The extender uses a 915 MHz RF (radio frequency) band for wireless communication.

Plug-and-Play Operation for Quick Setup and Immediate Use
The wireless IR extender kit works right out of the box with no software or drivers required. Connect the included IR cables for remote control, and connect the included USB cables to power the transmitter and receiver units. “Lock ID” buttons on each unit exclusively pair the transmitter and receiver, preventing interference from other components. Blue LEDs indicate power, data transmission and connection status.

Short summary description Tripp Lite B164-101-WIR remote control extender:
This short summary of the Tripp Lite B164-101-WIR remote control extender data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B164-101-WIR, Universal, Black, Aluminum, External, CE, FCC, RoHS, REACH, Taiwan

Long summary description Tripp Lite B164-101-WIR remote control extender:
This is an auto-generated long summary of Tripp Lite B164-101-WIR remote control extender based on the first three specs of the first five spec groups.

Tripp Lite B164-101-WIR. Proper use: Universal, Product color: Black, Material: Aluminum. Frequency range: 20 - 60 kHz, Infrared (IR) transmission range: 7874" (200 m). Width: 1.94" (49.2 mm), Depth: 1.3" (33 mm), Height: 1.16" (29.5 mm). Master (outer) case width: 19.3" (490.2 mm), Master (outer) case length: 11" (279.4 mm), Master (outer) case height: 3.94" (100.1 mm)

Features
Proper use *
Universal
Product color
Black
Material
Aluminum
Antenna type
External
LED indicators
Yes
Certification
CE, FCC, RoHS, REACH
Country of origin
Taiwan
Performance
Frequency range
20 - 60 kHz
Infrared (IR) transmission range
7874" (200 m)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
1.94" (49.2 mm)
Weight & dimensions
Depth
1.3" (33 mm)
Height
1.16" (29.5 mm)
Package type
Box
Package width
4.92" (125 mm)
Package depth
3.3" (83.8 mm)
Package height
2.95" (74.9 mm)
Package weight
9.88 oz (280 g)
Packaging content
Manual
Yes
IR extender cable
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332225839
Logistics data
Master (outer) case width
19.3" (490.2 mm)
Master (outer) case length
11" (279.4 mm)
Master (outer) case height
3.94" (100.1 mm)
Master (outer) case weight
7.3 lbs (3.31 kg)
Quantity per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)