location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-Outlet Surge Protector with 2 USB Ports (3.4A Shared) - Side Load, Direct Plug-In, 1050 Joules
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP6SLUSBB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332239549 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:34:48
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1500 J 6 AC outlet(s) NEMA 5-15R 110 - 125 V
  • - 1800 W USB charging
  • - EMI/RFI noise filtering
  • - Black Plastic
Guarantee: Lifetime Limited Warranty
Long product name Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V :
The short editorial description of Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V

6-Outlet Surge Protector with 2 USB Ports (3.4A Shared) - Side Load, Direct Plug-In, 1050 Joules
More>>>
Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V:
The official marketing text of Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V as supplied by the manufacturer

6-Outlet Surge Protector with USB Charging Safeguards Your Sensitive Electronics
Ideal for your home or office workstation, this Protect It!® 6-outlet side-load surge protector features a surge protection rating of 1050 joules to defend your sensitive electronic components against strong power surges and spikes. Because residential power outlets have three wires—hot line (H), neutral (N) and ground (G)—the TLP664USBB protects all three, covering the two protection modes: full normal mode (H-N) and common mode (N-G/H-G).

Side-Facing NEMA 5-15R Outlets Accept a Wide Range of Electronic Devices
Plug your PC, printer, scanner, router, modem, television, stereo receiver and other home/office electronics into six NEMA 5-15R outlets to protect them against dangerous surges, spikes and line noise. The TLP6SLUSBB plugs directly into a wall outlet (no cord required), and three outlets are included on either side. This allows you to install the surge protector behind furniture and other tight spaces without equipment power cords getting it the way. It’s small enough to take with you for plugging in devices at the office or on the road.

2 USB Ports Share 3.4 Amps of Charging Power
Two front USB-A ports are available for charging your smartphone, tablet and other USB mobile devices. They share 3.4A for charging two devices at the same time.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
Various electromagnetic and radio sources found in virtually every home and business can cause disruptive interference on the AC line. Known as EMI (electromagnetic interference) and RFI (radio frequency interference), this line noise is a common cause of performance problems. This surge protector filters out disruptive line noise that can disturb your electronics and inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Includes the Latest Safety Features
An integrated 15A circuit breaker protects all outlets and automatically cuts power if the protection circuit is incapacitated, preventing equipment damage and indicating replacement is required. Diagnostic LEDs confirm your wall outlet is properly grounded and your connected equipment is protected. The TLP664USBB, with a high-impact black plastic housing, conforms to current UL 1449 4th Edition and cUL (Canada) safety standards.

Short summary description Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V:
This short summary of the Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite TLP6SLUSBB, 1500 J, 6 AC outlet(s), NEMA 5-15R, 110 - 125 V, 60 Hz, 3.4 A

Long summary description Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V:
This is an auto-generated long summary of Tripp Lite TLP6SLUSBB surge protector Black 6 AC outlet(s) 110 - 125 V based on the first three specs of the first five spec groups.

Tripp Lite TLP6SLUSBB. Surge energy rating: 1500 J, AC outlets quantity: 6 AC outlet(s), AC outlet types: NEMA 5-15R. Power plug: NEMA 5–15P. Product color: Black, Material: Plastic, Response time: 0.1 ms. Weight: 8.11 oz (230 g), Width: 3.3" (83.8 mm), Depth: 1.73" (43.9 mm). Package width: 3.4" (86.4 mm), Package depth: 2.8" (71.1 mm), Package height: 5.3" (134.6 mm)

Power
Surge energy rating *
1500 J
AC outlets quantity *
6 AC outlet(s)
AC outlet types *
NEMA 5-15R
Nominal input voltage *
110 - 125 V
AC input frequency
60 Hz
Nominal current output
3.4 A
Peak power
1800 W
USB charging
Yes
Port 1 output current
3.4 A
Port 2 output current
3.4 A
Ports & interfaces
Power plug
NEMA 5–15P
USB ports quantity
2
Features
Product color *
Black
Material
Plastic
EMI/RFI noise filtering
Yes
Response time
0.1 ms
Country of origin
China
Technical details
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
8.11 oz (230 g)
Width
3.3" (83.8 mm)
Depth
1.73" (43.9 mm)
Height
4.8" (121.9 mm)
Indication
LED indicators
Yes
Packaging data
Package width
3.4" (86.4 mm)
Package depth
2.8" (71.1 mm)
Package height
5.3" (134.6 mm)
Package weight
12 oz (340 g)
Logistics data
Master (outer) case width
10.6" (269.2 mm)
Master (outer) case length
7.8" (198.1 mm)
Master (outer) case height
12.2" (309.9 mm)
Master (outer) case weight
12 lbs (5.44 kg)
Quantity per master (outer) case
12 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332239546
Country Distributor
United States 1 distributor(s)