location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
InFocus Check ‘InFocus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP240 LCD-PROJECTOR
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LP240-P
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘InFocus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by InFocus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:48:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jan 2015
Product end of life date
Bullet Points InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable Portable projector
  • - LCD 1000 ANSI lumens
  • - Lamp 2000 h
  • - 400:1
Guarantee: 2-year standard warranty on parts and labor
Long product name InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens :
The short editorial description of InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens

LP240 LCD-PROJECTOR 1000ANSI 800X600 2.6KG
More>>>
Short summary description InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens:
This short summary of the InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

InFocus LP240 LCD-PROJECTOR, 1000 ANSI lumens, LCD, 400:1, 15 - 100 kHz, 43 - 130 Hz, Lamp

Long summary description InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens:
This is an auto-generated long summary of InFocus LP240 LCD-PROJECTOR data projector Portable projector 1000 ANSI lumens based on the first three specs of the first five spec groups.

InFocus LP240 LCD-PROJECTOR. Projector brightness: 1000 ANSI lumens, Projection technology: LCD, Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Analog signal format system: NTSC, PAL, SECAM. Product type: Portable projector, Market positioning: Portable. Display: LCD