DELL logo

DELL PO1520CS 15" Briefcase Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
456176
Info modified on:
12 Jun 2024, 09:53:05
Guarantee:
3 Years
Long product name DELL PO1520CS 15" Briefcase Black:

15", 40 x 30 x 8 cm, 549 g, Black

DELL PO1520CS 15" Briefcase Black:

Keep your laptop, tablet and other essentials securely protected within the eco-friendly Dell Pro Slim Briefcase 15 (PO1520CS), a slim-fit briefcase designed for work and beyond.

Short summary description DELL PO1520CS 15" Briefcase Black:

DELL PO1520CS, Briefcase, 15", Shoulder strap, 19.4 oz (549 g)

Long summary description DELL PO1520CS 15" Briefcase Black:

DELL PO1520CS. Case type: Briefcase, Maximum screen size: 15", Carrying handle(s), Shoulder strap. Weight: 19.4 oz (549 g). Surface coloration: Monochromatic

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Disclaimer DELL PO1520CS 15" Briefcase Black PO-BCS-15-20:
Actual configuration might differ from illustration
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.