HP logo

HP 443901-001 optical disc drive Internal

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32273
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP 443901-001 optical disc drive Internal:

DVD-ROM/CD-RW combinaton drive - 24X max CD speed - Includes bezel and bracket

Short summary description HP 443901-001 optical disc drive Internal:

HP 443901-001, EIDE/ATA, Compaq 6510b, 6515b, 6710b, 6715b, 8510w, 24x, 24x, 24x, 8x

Long summary description HP 443901-001 optical disc drive Internal:

HP 443901-001. Interface: EIDE/ATA, Compatible products: Compaq 6510b, 6515b, 6710b, 6715b, 8510w. CD write speed: 24x, CD rewrite speed: 24x. CD read speed: 24x, DVD-ROM read speed: 8x. DVD drive average random access time: 130 ms, CD-ROM drive average random access time: 110 ms

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.