location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Honeywell Check ‘Honeywell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xenon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP 1952g
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1952GSR-2USB-5-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706998868077 show
Category:
Electronic device for reading printed barcodes.
Barcode Readers Check ‘Honeywell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Honeywell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2024 12:38:35
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Honeywell 1952GSR-2USB-5-R user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld bar code reader Plastic Black
  • - Scanner type: 1D/2D Sensor type: LED
  • - 1280 x 800 pixels
  • - Tilt reading angle: 0 - 360°
  • - Wired & Wireless Standard interfaces: Bluetooth, RS-232, RS-485, USB
  • - Power source type: DC
Guarantee: 3 Years
Long product name Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black :
The short editorial description of Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black

100.000 lux, Up to 400 cm/s, 1D, PDF, 2D, Postal Digimarc, DOT Code, OCR, 2.5W, Black, USB, 3 m, Bluetooth 4.2
More>>>
Short summary description Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black:
This short summary of the Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Honeywell Xenon XP 1952g, Handheld bar code reader, 1D/2D, LED, 1280 x 800 pixels, 0 - 100000 lx, 0 - 360°

Long summary description Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black:
This is an auto-generated long summary of Honeywell Xenon XP 1952g Handheld bar code reader 1D/2D LED Black based on the first three specs of the first five spec groups.

Honeywell Xenon XP 1952g. Type: Handheld bar code reader, Scanner type: 1D/2D, Sensor type: LED. Connectivity technology: Wired & Wireless, Standard interfaces: Bluetooth, RS-232, RS-485, USB, Wireless range: 393.7" (10 m). Product color: Black, Housing material: Plastic. Power source type: DC, Power consumption (typical): 2.5 W, Input voltage: 5 V. Weight: 7.76 oz (220 g), Width: 2.52" (64 mm), Depth: 3.9" (99 mm)

Brand Image Article code product Stock Price from
Honeywell

Honeywell Xenon 1952g Handheld bar code reader 1D/2D Black
(show image)
1952GSR-2USB-9-R 1952g 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)