location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo USB-C to HDMI 2.0b USB graphics adapter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C to HDMI 2.0b
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GX90R61025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192940403079 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111681
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Sep 2024 08:44:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lenovo USB-C to HDMI 2.0b USB graphics adapter Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB Type-C Male
  • - HDMI output
  • - Number of displays supported: 1
  • - Black
Long product name Lenovo USB-C to HDMI 2.0b USB graphics adapter Black :
The short editorial description of Lenovo USB-C to HDMI 2.0b USB graphics adapter Black

USB-C to HDMI 2.0b
More>>>
Lenovo USB-C to HDMI 2.0b USB graphics adapter Black:
The official marketing text of Lenovo USB-C to HDMI 2.0b USB graphics adapter Black as supplied by the manufacturer

When your notebook’s screen is not enough, the Lenovo USB-C to HDMI 2.0b Adapter allows you to enhance your viewing experience by connecting HDMI-enabled displays such as monitors and projectors. Bringing you all the benefits of HDMI 2.0b, such as support for UHD 4K 60Hz resolutions, you’ll be able to enjoy your films, games, and more in unbelievably vivid detail.

Short summary description Lenovo USB-C to HDMI 2.0b USB graphics adapter Black:
This short summary of the Lenovo USB-C to HDMI 2.0b USB graphics adapter Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo USB-C to HDMI 2.0b, USB Type-C, HDMI output

Long summary description Lenovo USB-C to HDMI 2.0b USB graphics adapter Black:
This is an auto-generated long summary of Lenovo USB-C to HDMI 2.0b USB graphics adapter Black based on the first three specs of the first five spec groups.

Lenovo USB-C to HDMI 2.0b. USB connector type: USB Type-C, USB connector gender: Male, USB connector form factor: Straight. Product color: Black. Output voltage: 5 V, Input voltage: 5 V. Package weight: 2.43 oz (69 g)

Performance
USB connector type
USB Type-C
USB connector gender
Male
USB connector form factor
Straight
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
HDMI ports quantity
1
HDMI version
2.0b
LED indicators
No
Design
Product color
Black
Power
Output voltage
5 V
Input voltage
5 V
Operational conditions
Operating relative humidity (H-H)
0 - 95%
Packaging data
Package weight
2.43 oz (69 g)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)