location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom FX-50 DVD+/-RW 4x optical disc drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FX-50 DVD+/-RW 4x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22090
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Freecom FX-50 DVD+/-RW 4x optical disc drive :
The short editorial description of Freecom FX-50 DVD+/-RW 4x optical disc drive

Freecom FX 50 - Disk drive - DVD±RW - external - FireWire/Hi-Speed USB
More>>>
Freecom FX-50 DVD+/-RW 4x optical disc drive:
The official marketing text of Freecom FX-50 DVD+/-RW 4x optical disc drive as supplied by the manufacturer

Multitalented Dual DVD Recorder
Latest generation DVD+/-RW
Supports DVD+R, DVD+RW and DVD-R/W
Interface: USB-2 & FireWire/i.LINK (cable included)
For PC & Mac
Compatible with Windows 98SE/2000/ME/XP and Mac OS X.
Perfect for DVD movies, MP3 and backups.
Incl. Video editing and DVD authoring software

Short summary description Freecom FX-50 DVD+/-RW 4x optical disc drive:
This short summary of the Freecom FX-50 DVD+/-RW 4x optical disc drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom FX-50 DVD+/-RW 4x, 16x, 10x, 40x, 5 - 80%, 5 - 50 °C, 7.13 x 10 x 2.09" (181 x 254 x 53 mm)

Long summary description Freecom FX-50 DVD+/-RW 4x optical disc drive:
This is an auto-generated long summary of Freecom FX-50 DVD+/-RW 4x optical disc drive based on the first three specs of the first five spec groups.

Freecom FX-50 DVD+/-RW 4x. CD write speed: 16x, CD rewrite speed: 10x. CD read speed: 40x. Dimensions (WxDxH): 7.13 x 10 x 2.09" (181 x 254 x 53 mm). DVD write speed: 4x, DVD rewrite speed: 2x. DVD read speed: 12x

Design
Internal *
No
Writing speed
DVD write speed
4x
DVD rewrite speed
2x
CD write speed *
16x
CD rewrite speed
10x
Reading speed
DVD read speed
12x
CD read speed *
40x
Operational conditions
Operating relative humidity (H-H)
5 - 80%
Operating temperature (T-T)
5 - 50 °C
Other features
Dimensions (WxDxH)
7.13 x 10 x 2.09" (181 x 254 x 53 mm)
Brand Image Article code product Stock Price from
Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive Freecom FX -50 DVD+/-RW 16x Double Layer optical disc drive
(show image)
23735 FX-50 DVD+/-RW 16x Double Layer 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)