location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dell Wyse Check ‘Dell Wyse’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3030 LT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TW6Y5
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116221920 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘Dell Wyse’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dell Wyse: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52648
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:56:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Celeron® N2807 1.58 GHz
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 16 GB Flash
  • - Ethernet LAN
  • - Windows Embedded Standard 7
More>>>
Short summary description Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807:
This short summary of the Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807 data-sheet is auto-generated and uses the product title and the first six key specs.

Dell Wyse 3030 LT, 1.58 GHz, Intel® Celeron®, N2807, 2.16 GHz, 1 MB, 4 GB

Long summary description Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807:
This is an auto-generated long summary of Dell Wyse 3030 LT 1.58 GHz Windows Embedded Standard 7 5.16 lbs (2.34 kg) Black N2807 based on the first three specs of the first five spec groups.

Dell Wyse 3030 LT. Processor frequency: 1.58 GHz, Processor family: Intel® Celeron®, Processor model: N2807. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 16 GB, Storage media: Flash. Cabling technology: 10/100/1000Base-T(X). Product color: Black

Processor
Processor frequency *
1.58 GHz
Processor family
Intel® Celeron®
Processor model
N2807
Processor cores
2
Processor boost frequency
2.16 GHz
L2 cache
1 MB
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
16 GB
Storage media *
Flash
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Combo headphone/mic port
Yes
DC-in jack
Yes
DisplayPorts quantity
2
Design
Product color *
Black
Design
VESA mounting
Yes
Cable lock slot
Yes
Display
Display included *
No
Software
Operating system installed *
Windows Embedded Standard 7
Operating system language
German
Power
Power supply
65 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Certificates
Certification
EKI-ITB 2000, ISO 9241-3/-8, cULus 60950, TÜV-GS, EN 60950, FCC Class B, CE, VCCI, C-Tick, WEEE
Weight & dimensions
Width
1.14" (29 mm)
Depth
4.61" (117 mm)
Height
7.78" (197.5 mm)
Weight
5.16 lbs (2.34 kg)
Packaging content
Mouse included on selected markets only
Yes
Keyboard included on selected markets only
Yes
External power adapter
Yes
Cables included
AC
Technical details
Compliance certificates
RoHS