location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Unify optiPoint acoustic adapter interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unify Check ‘Unify’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
optiPoint acoustic adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L30250-F600-A153 show
Show alternative article codes used in the online market place
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘Unify’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unify: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:40
The date of the most recent change of the data-sheet in Icecat's system
Long product name Unify optiPoint acoustic adapter interface cards/adapter :
The short editorial description of Unify optiPoint acoustic adapter interface cards/adapter

optiPoint Acoustic Adapter, grey
More>>>
Short summary description Unify optiPoint acoustic adapter interface cards/adapter:
This short summary of the Unify optiPoint acoustic adapter interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

Unify optiPoint acoustic adapter, CardBus, Gray, 2.36" (60 mm), 5.63" (143 mm), 1.14" (29 mm)

Long summary description Unify optiPoint acoustic adapter interface cards/adapter:
This is an auto-generated long summary of Unify optiPoint acoustic adapter interface cards/adapter based on the first three specs of the first five spec groups.

Unify optiPoint acoustic adapter. Host interface: CardBus. Product color: Gray. Width: 2.36" (60 mm), Depth: 5.63" (143 mm), Height: 1.14" (29 mm)

Brand Image Article code product Stock Price from
Unify

Unify optiPoint recorder adapter interface cards/adapter
(show image)
L30250-F600-A154 optiPoint recorder adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)