location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9065mfp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q3632A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736541350 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82587
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Apr 2006
Product end of life date
Bullet Points HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 600 x 600 DPI
  • - 65 ppm
  • - Mono scanning
  • - Internal memory: 64 MB Built-in processor PMC-Sierra RM7065A 350 MHz
  • - 447.5 lbs (203 kg)
Guarantee: 90-day(parts only) - TBC
Long product name HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm :
The short editorial description of HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm

LaserJet 9065mfp
More>>>
HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm:
The official marketing text of HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm as supplied by the manufacturer

The HP LaserJet 9065 multifunction product offers a high volume, cost-effective printing and copying solution with advanced paper input and output options for copy-intensive environments.

Short summary description HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm:
This short summary of the HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 9065mfp, Laser, 600 x 600 DPI, Mono scanning

Long summary description HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm:
This is an auto-generated long summary of HP LaserJet 9065mfp Laser 600 x 600 DPI 65 ppm based on the first three specs of the first five spec groups.

HP LaserJet 9065mfp. Print technology: Laser, Maximum resolution: 600 x 600 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI

Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
65 ppm
Print speed (black, normal quality, A3)
38 ppm
Warm-up time
360 s
Time to first page (black, normal)
3.1 s
Copying
Copying *
No
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Copy resolution (black graphics)
600 x 600 dpi
Maximum copy speed (black, A4)
65 cpm
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
11.7 x 17" (297 x 432 mm)
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
300000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
2600 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
6600 sheets
Maximum output capacity
100 sheets
Paper handling
Recommended media weight
60 - 90 g/m²
Maximum paper trays
5
Performance
Maximum internal memory
384 MB
Internal memory *
64 MB
Built-in processor
Yes
Processor family
PMC-Sierra
Processor model
RM7065A
Performance
Processor frequency
350 MHz
Mac compatibility
Yes
Design
Market positioning *
Business
Power
Power consumption (average operating)
1225 W
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended operating temperature range (T-T)
10 - 30 °C
Operating temperature (T-T)
10 - 30 °C
Weight & dimensions
Weight
447.5 lbs (203 kg)
Packaging data
Package weight
540.1 lbs (245 kg)
Other features
Standard input trays
4
I/O ports
1 x parallel 1 x 10/100Base-T - RJ-45 1 x FIH
Networking features
Ethernet, Fast Ethernet
Dimensions (WxDxH)
60 x 30.2 x 44.9" (1525 x 766 x 1140 mm)
Custom media sizes
100 x 148 - 314 x 459 mm
Network ready
No
Printer management
HP Web Jetadmin, HP Embedded Webserver (EWS)
Standard media sizes
A3, A4, A4-R, A5, A5-R, A6-R, B4, B5-R, B6-R, executive (JIS)
Typefaces
80 TrueType
Print quality (black, normal quality)
600 DPI
Scan file formats
PDF, TIFF
Maximum internal memory
704 GB
Compatible operating systems
UNIX, Linux, HP OpenVMS Microsoft Windows 98, 98 SE, NT 4.0, Me, 2000, XP 32-bits, Windows Server 2003 32-bits, Mac OS 9.0 +, Mac OS X.0 +
All-in-one functions
Scan
Print margin bottom (A4)
0.118" (3 mm)
Print margin left (A4)
0.157" (4 mm)
Print margin right (A4)
0.157" (4 mm)
Color all-in-one functions
No
Print margin top (A4)
0.118" (3 mm)
Print technology resolution
600 x 600 DPI
Package dimensions (WxDxH)
37 x 30.2 x 51.9" (940 x 766 x 1318 mm)