location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

JVC HA-F160-R-E Headphones Wired In-ear Music Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HA-F160-R-E In ear headphones
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HAF160REP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4975769415630
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points JVC HA-F160-R-E Headphones Wired In-ear Music Red
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Oval form soft rubber body for comfortable fit
  • - All parts in vivid 8 colours
  • - Bass boosting earpiece
  • - Powerful sound with 13.5mm Neodymium driver unit
  • - 1.0m colour cord with nickel-plated iPhone compatible slim plug
Long product name JVC HA-F160-R-E Headphones Wired In-ear Music Red :
The short editorial description of JVC HA-F160-R-E Headphones Wired In-ear Music Red

HA-F160-R-E In ear headphones, Red
More>>>
Short summary description JVC HA-F160-R-E Headphones Wired In-ear Music Red:
This short summary of the JVC HA-F160-R-E Headphones Wired In-ear Music Red data-sheet is auto-generated and uses the product title and the first six key specs.

JVC HA-F160-R-E, Wired, 15 - 20000 Hz, Music, Headphones, Red

Long summary description JVC HA-F160-R-E Headphones Wired In-ear Music Red:
This is an auto-generated long summary of JVC HA-F160-R-E Headphones Wired In-ear Music Red based on the first three specs of the first five spec groups.

JVC HA-F160-R-E. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 15 - 20000 Hz. Cable length: 39.4" (1 m), Product color: Red

Brand Image Article code product Stock Price from
JVC

JVC HA-F160-V-E Headphones Wired In-ear Music Violet
(show image)
HAF160VEP HA-F160-V-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-W-E Headphones Wired In-ear Music White
(show image)
HAF160WEP HA-F160-W-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-P-E Headphones Wired In-ear Music Pink
(show image)
HAF160PEP HA-F160-P-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-G-E Headphones Wired In-ear Music Green
(show image)
HAF160GEP HA-F160-G-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-A-E Headphones Wired In-ear Music Blue
(show image)
HAF160AEP HA-F160-A-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-B-E Headphones Wired In-ear Music Black
(show image)
HAF160BEP HA-F160-B-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-F160-D-E Headphones Wired In-ear Music Orange
(show image)
HAF160DEP HA-F160-D-E In ear headphones 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-A-E Headset Wired In-ear Blue
(show image)
HAFX38MAE HA-FX38M-A-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-R-E Headset Wired In-ear Red
(show image)
HAFX38MRE HA-FX38M-R-E Inner Ear Headphones with Remote & Mic 0.00
(excl. VAT)
0 (incl. VAT)
JVC

JVC HA-FX38M-P-E Headset Wired In-ear Calls/Music Pink
(show image)
HAFX38MPE HA-FX38M-P-E Inner ear headphones with remote & microphone 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)