Epson logo

Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77238
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds, no warm up time, PrecisionCore printhead
Long product name Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

A4, Inkjet, Monochrome, Automatic Duplex, GDI, 1200 x 2400DPI, CIS Scaner, USB, Ethernet, Wi-Fi

Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

With mobile printing, this 3-in-1 EcoTank features Wi-Fi, a LCD screen, double-sided printing and 250-sheet tray.

Mobile printing is easy with this durable, fast and energy-efficient EcoTank. With print, scan and copy, it provides a low-cost printing solution, that can help reduce your printing costs.. A cost-efficient solution, print up to 11,000 pages with the included black ink1. Select features directly and quickly using the 3.7cm colour LCD screen.

Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles2.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm3.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Connectivity solutions
Scan-to-Cloud and print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps5.

Short summary description Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank ET-M2170, Inkjet, Mono printing, 1200 x 2400 DPI, A4, Direct printing, White

Long summary description Epson EcoTank ET-M2170 Inkjet A4 1200 x 2400 DPI 39 ppm Wi-Fi:

Epson EcoTank ET-M2170. Print technology: Inkjet, Printing: Mono printing, Maximum resolution: 1200 x 2400 DPI. Copying: Mono copying. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.