location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 4.5 mm and USB-C Dock Adapter G2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4.5 mm and USB-C Dock Adapter G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6LX61AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193808499821 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 260763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One-year limited warranty.
Long product name HP 4.5 mm and USB-C Dock Adapter G2 :
The short editorial description of HP 4.5 mm and USB-C Dock Adapter G2

4.5 mm and USB-C Dock Adapter G2
More>>>
HP 4.5 mm and USB-C Dock Adapter G2:
The official marketing text of HP 4.5 mm and USB-C Dock Adapter G2 as supplied by the manufacturer

Use the HP 4.5 mm and USB-C Dock Adapter G2 to connect your legacy HP notebooks with a 4.5 mm barrel AC adapter and a USB port to your HP USB-C/A Universal Dock G2 for easy network, display, and device expansion and barrel charging.

Short summary description HP 4.5 mm and USB-C Dock Adapter G2:
This short summary of the HP 4.5 mm and USB-C Dock Adapter G2 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 4.5 mm and USB-C Dock Adapter G2, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Black, Business, 20 V, 65 W

Long summary description HP 4.5 mm and USB-C Dock Adapter G2:
This is an auto-generated long summary of HP 4.5 mm and USB-C Dock Adapter G2 based on the first three specs of the first five spec groups.

HP 4.5 mm and USB-C Dock Adapter G2. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A. Product color: Black, HP segment: Business. AC input voltage: 20 V, Power supply: 65 W, Output voltage: 20 V. Windows operating systems supported: Windows 10, Windows 7, Windows 8. Width: 8.15" (206.9 mm), Depth: 1.34" (34 mm), Height: 0.394" (10 mm)

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Microphone in *
No
DC-in jack
Yes
Network
Ethernet LAN *
No
Performance
Card reader integrated *
No
Product color *
Black
HP segment
Business
Power
AC input voltage
20 V
Power
Power supply
65 W
Output voltage
20 V
Software
Windows operating systems supported
Windows 10, Windows 7, Windows 8
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
8.15" (206.9 mm)
Depth
1.34" (34 mm)
Height
0.394" (10 mm)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)
Disclaimer HP 4.5 mm and USB-C Dock Adapter G2:
Disclaimer

Technical specification disclaimers