location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Megabook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Megabook M635-A3058DL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
001029-SKU10
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33974
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:21:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.8 GHz
  • - 15.4"
  • - 1 GB
  • - 80 GB
  • - AMD Mobility Radeon X700
  • - Bluetooth
  • - Windows XP Professional
Long product name MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional :
The short editorial description of MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional

Megabook M635-A3058DL
More>>>
MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional:
The official marketing text of MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional as supplied by the manufacturer

When having lunch with your business associates, the MEGA BOOK M635's wireless feature provides a user-friendly and convenient way to access the Internet. The wireless feature allows you to check your email or surf the Internet. You can also increase work productivity by gathering product information and sending orders while still with the client. What's more, you can have a quick look at yourself thru the mirror-like flat screen of the MEGA BOOK M635. Fix and freshen up yourself before going to your next appointment. When you look your best, you can successfully close any deal. The MEGA BOOK M635 offers an exceptionally elegant exterior and high performance that will impress and astonish any client.

Note: The specifications may differ from areas and change without notice. Please check the specific specifications with your local dealers.

Short summary description MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional:
This short summary of the MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

MSI Megabook M635-A3058DL, 1.8 GHz, 15.4", 1 GB, 80 GB, Windows XP Professional

Long summary description MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional:
This is an auto-generated long summary of MSI Megabook M635-A3058DL 15.4" 1 GB 80 GB AMD Mobility Radeon X700 Windows XP Professional based on the first three specs of the first five spec groups.

MSI Megabook M635-A3058DL. Processor frequency: 1.8 GHz. Display diagonal: 15.4". Internal memory: 1 GB. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X700. Operating system installed: Windows XP Professional. Weight: 6.17 lbs (2.8 kg)

Brand Image Article code product Stock Price from
MSI Wind U100-1004EU Intel Atom® 10" 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black MSI Wind U100-1004EU Intel Atom® 10" 1 GB DDR2-SDRAM 160 GB UMA Windows XP Home Edition Black
(show image)
U100-1004EU Wind U100-1004EU 0.00
(excl. VAT)
0 (incl. VAT)