location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Genius Computer Technology MIC-01A Black Laptop microphone

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Genius Computer Technology Check ‘Genius Computer Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MIC-01A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31700028100
Category:
Instrument for converting sound waves into electrical energy variations which may then be amplified, transmitted, or recorded.
Microphones Check ‘Genius Computer Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Genius Computer Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11178
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 15:17:06
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Genius Computer Technology MIC-01A Black Laptop microphone
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop microphone 62 dB 100 - 10000 Hz 2200 Ω Omnidirectional
  • - Wired 118.1" (3 m)
  • - Black
Long product name Genius Computer Technology MIC-01A Black Laptop microphone :
The short editorial description of Genius Computer Technology MIC-01A Black Laptop microphone

MIC-01A, -62 dB, 100 - 10000 Hz, 64g
More>>>
Short summary description Genius Computer Technology MIC-01A Black Laptop microphone:
This short summary of the Genius Computer Technology MIC-01A Black Laptop microphone data-sheet is auto-generated and uses the product title and the first six key specs.

Genius Computer Technology MIC-01A, Laptop microphone, 62 dB, 100 - 10000 Hz, 2200 Ω, Omnidirectional, Wired

Long summary description Genius Computer Technology MIC-01A Black Laptop microphone:
This is an auto-generated long summary of Genius Computer Technology MIC-01A Black Laptop microphone based on the first three specs of the first five spec groups.

Genius Computer Technology MIC-01A. Type: Laptop microphone, Microphone sensitivity: 62 dB, Microphone frequency: 100 - 10000 Hz. Connectivity technology: Wired. Product color: Black, Cable length: 118.1" (3 m). Microphone weight: 2.26 oz (64 g)