Epson logo

Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79872
Info modified on:
14 Mar 2024, 19:49:38
Bullet Points Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:
  • - Reduce your printing costs: Economical ink tank printer with lots of ink included
  • - Reliable and durable: One-year or 100,000-page warranty
  • - Reduce energy usage: Save up to 95% in power consumption
  • - Time saving: Wi-Fi, double-sided printing, 250-sheet tray, mobile printing
  • - Fast, business-quality printing: 20ppm print speeds3 , no warm up time, PrecisionCore printhead
Long product name Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

A4, Monochrome, Inkjet, Duplex printing, 1200 x 2400DPI, GDI, USB, Ethernet, Wi-Fi

Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

This EcoTank with Wi-Fi can help reduce your printing costs. It's fast, has lots of ink and includes double-sided printing.

Enjoy the benefits of mobile printing and big savings with this durable EcoTank with refillable ink tank. A cost-efficient solution, print up to 11,000 pages with the included black ink1. It's fast and energy efficient as there's no warm up time. Use your time and resources more effectively with Wi-Fi, double-sided printing, 250-sheet tray and PrecisionCore printhead.

Reduce your printing costs
The economical EcoTank is fundamentally different to laser printers. It features a large refillable ink tank that you fill with the included ink bottles instead of toner. From the start you have enough ink to print thousands of pages, slashing costs and saving time as you’re not frequently changing toner.

Low cost replacements
While refills are likely to be few and far between, you'll be able to save over 90% on the cost per page with replacement ink bottles2.

Reliable
Giving peace of mind, every EcoTank mono printer comes with a one-year/100,000-page warranty.

Save time
Don't waste time changing supplies - with an ink tank system you can essentially fill it up and forget about it. Printing is fast with no warm-up time and speeds of 20ppm3.

Save energy
Cut energy usage and reduce overheads with an EcoTank mono printer. It can save up to 95%4 in power consumption compared to mono laser printers.

Efficient business features
Experience the PrecisionCore printhead that's renowned for its speed, quality, reliability and efficiency. Replace paper less often with the 250-sheet tray and save paper with automatic double-sided printing.

Connectivity solutions
Scan-to-Cloud and print from anywhere in the office with Wi-Fi connectivity and Epson's free mobile printing apps5. This model has Ethernet for a fast and high-quality connection.

Short summary description Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

Epson EcoTank ET-M1170, 1200 x 2400 DPI, A4, 20000 pages per month, 39 ppm, Duplex printing, Black, White

Long summary description Epson EcoTank ET-M1170 inkjet printer 1200 x 2400 DPI A4 Wi-Fi:

Epson EcoTank ET-M1170. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 39 ppm. Duplex printing. Wi-Fi. Product color: Black, White

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.