location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SwimWays
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SwimWays Swim Vest PAW Patrol - Chase
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6046286
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988177914 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 05:24:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The SwimWays Swim Vest is a swimming vest for children with character graphics kids love to wear!
Long product name SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors :
The short editorial description of SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors

SwimWays Swim Vest PAW Patrol - Chase
More>>>
SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors:
The official marketing text of SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors as supplied by the manufacturer

Learning to love the water has never been more fun than with the SwimWays Swim Vest! The Swim Vest is a secure flotation device that supports children just starting to explore the water. The Swim Vest helps to build confidence as your child learns to float upright and lean forward to paddle. The vest features permanent and sturdy foam inserts inside the vest and a soft and comfortable cover with character graphics that kids love to wear. The adjustable leg strap ensures the vest stays in place for a comfortable fit, and the front zipper with safety closure allows for easy on and easy off at the pool. The SwimWays Swim Vest provides UPF 50+ sun protection. For children age 2-4 years. Sold individually.

Short summary description SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors:
This short summary of the SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors data-sheet is auto-generated and uses the product title and the first six key specs.

SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML, Assorted colors, Swim vest, Child, 2 yr(s), 4 yr(s), Velcro, Zipper

Long summary description SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors:
This is an auto-generated long summary of SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML Assorted colors based on the first three specs of the first five spec groups.

SwimWays SWW SSC Lic Zip Up Swim Vest Chase GML. Product color: Assorted colors, Product type: Swim vest, Target audience: Child. Package width: 12.6" (320.8 mm), Package depth: 2.5" (63.5 mm), Package height: 13.5" (342.9 mm). Master (outer) case weight: 3.11 lbs (1.41 kg), Master (outer) case width: 15.6" (396 mm), Master (outer) case length: 12.8" (324.1 mm)

Features
Target audience *
Child
Recommended age (min) *
2 yr(s)
Recommended age (max)
4 yr(s)
Closure type
Velcro, Zipper
Product color *
Assorted colors
Product type *
Swim vest
Packaging data
Package width
12.6" (320.8 mm)
Package depth
2.5" (63.5 mm)
Package height
13.5" (342.9 mm)
Packaging data
Package weight
5.76 oz (163.3 g)
Package type
Box
Logistics data
Master (outer) case weight
3.11 lbs (1.41 kg)
Master (outer) case width
15.6" (396 mm)
Master (outer) case length
12.8" (324.1 mm)
Master (outer) case height
12.2" (310.1 mm)
Master (outer) case net weight
34.7 oz (984 g)
Master (outer) case volume
1405000 cm³